EN
  • EN
  • DE

TDA3506

Part No TDA3506
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Video control combination circuit with automatic cut-off control
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1265977-TDA3506
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA3506 CAD Model

Description

The TDA3506 is a high-performance integrated circuit produced by NXP Semiconductors, designed primarily for color processing in television receivers and monitors. This advanced IC is engineered to handle a wide range of functionalities required for accurate and vibrant color reproduction, making it an essential component in the video processing chain.

Key Features

  • Color Decoder: The TDA3506 includes an efficient color decoder that supports PAL, NTSC, and SECAM color systems, providing versatility for use in various regional markets.
  • Contrast and Brightness Control: It offers user-adjustable contrast and brightness control to deliver a tailored viewing experience.
  • White Point Adjustment: White balance is critical for accurate color display, and the TDA3506 provides white point adjustment capabilities to ensure natural color tones.
  • Black Level Stabilization: The IC incorporates black level stabilization to maintain consistent shadow detail and depth in the image.
  • Automatic Cut-off Control: It features an automatic cut-off control function that helps in maintaining color uniformity and stability over time.

Applications

The TDA3506 is suitable for a variety of applications within the realm of video processing, including:

  • Television receivers
  • Professional video monitors
  • Video signal processing equipment

Technical Specifications

With its robust design, the TDA3506 ensures reliable operation under a range of environmental conditions. The technical specifications include:

  • Supply voltage: Typically 12V
  • Low power consumption
  • Compact packaging for integration into various designs

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the TDA3506 is no exception. Manufactured with state-of-the-art technology and subjected to rigorous testing, the TDA3506 meets the high standards expected by industry professionals and consumers alike.

Support and Resources

NXP provides comprehensive support for the TDA3506, including detailed datasheets, application notes, and technical support from their team of experts. For designers and engineers, this ensures a smooth integration of the IC into their projects, with resources readily available to address any challenges that may arise.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess