EN
  • EN
  • DE

STM8AP62MFM

Part No STM8AP62MFM
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708735-STM8AP62MFM
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AP62MFM CAD Model

Description

STMicroelectronics STM8AP62MFM Automotive Microcontroller

The STM8AP62MFM from STMicroelectronics is a high-performance automotive microcontroller designed to cater to the increasing demands of modern vehicle electronics. This robust and versatile MCU is part of the STM8A series, which is specifically engineered to operate in the challenging environments typical of automotive applications.

At the core of the STM8AP62MFM is an advanced STM8A 8-bit processor running at a clock speed of up to 16 MHz. This powerful core is supported by state-of-the-art peripherals and features that enhance its functionality and ease of use. With up to 128 KB of flash memory, this microcontroller offers ample space for complex automotive software, including algorithms for engine management, body control, and in-vehicle networking.

The MCU comes equipped with a range of I/O options, including CAN interface, LINSCI (Local Interconnect Network - Serial Communication Interface), and multiple GPIOs (General Purpose Input/Output) that allow it to interface seamlessly with other components within the vehicle's electronic system. The robust design ensures reliable operation over a wide temperature range, making it suitable for under-the-hood applications.

Safety and reliability are paramount in automotive applications, and the STM8AP62MFM addresses these concerns with features like ECC (Error Correcting Code) on flash memory, a watchdog timer, and a clock security system. These features ensure that the MCU can detect and recover from errors, preventing system failures and enhancing overall vehicle safety.

The STM8AP62MFM also includes advanced power-saving modes, which are critical for reducing the energy consumption of the vehicle's electronics. These modes allow the microcontroller to conserve power when the vehicle is idle without compromising the responsiveness or functionality of the electronic systems.

In conclusion, the STM8AP62MFM automotive microcontroller from STMicroelectronics represents a blend of performance, reliability, and flexibility. It is a top choice for automotive designers who require a robust MCU that can withstand the rigors of the automotive environment while delivering the computational power needed for advanced vehicle applications.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $5.1294

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess