EN
  • EN
  • DE

STM8AF6168TA

Part No STM8AF6168TA
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708669-STM8AF6168TA
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF6168TA CAD Model

Description

The STM8AF6168TA is a cutting-edge microcontroller from STMicroelectronics, designed to cater to the demanding requirements of automotive and high-temperature applications. This robust MCU is part of the STM8AF series, which is well-known for its high performance and reliability in critical environments.

Key Features

  • Core: The device is built around the efficient STM8A core, operating at a frequency of up to 16 MHz. This core provides the perfect balance between processing power and energy efficiency, making it ideal for a variety of automotive applications.
  • Memory: It comes equipped with 32 KB of Flash memory, providing ample space for complex programs and algorithms. Additionally, it includes 2 KB of RAM and 1 KB of EEPROM, which are essential for data retention even after power-off.
  • Advanced Peripherals: The STM8AF6168TA boasts a rich set of peripherals, including multiple 16-bit timers, communication interfaces such as UART, SPI, and I2C, as well as 10-bit ADCs, ensuring versatile connectivity and control options for various automotive modules.
  • Temperature Range: With an operating temperature range from -40°C to +150°C, this MCU can withstand extreme conditions, making it particularly suitable for under-the-hood applications.
  • Robust Design: The device is designed to meet automotive quality standards, featuring advanced techniques for error detection and correction to ensure reliable operation in the harsh automotive environment.
  • Power Management: It includes sophisticated power management options that enable low-power modes, helping to reduce overall energy consumption when the vehicle is idle or in low-power states.

Applications

The STM8AF6168TA is primarily targeted at the automotive sector, where it can be used in applications such as engine management, body control modules, ABS systems, and airbag systems. Its robustness and high-temperature tolerance also make it suitable for other high-reliability industries where precision and durability are paramount.

Conclusion

In summary, the STM8AF6168TA from STMicroelectronics is a powerful and reliable microcontroller that offers a comprehensive feature set for sophisticated automotive applications. Its resilience to extreme temperatures, combined with a rich peripheral set and robust design, make it an excellent choice for engineers looking to develop advanced and durable automotive systems.

You May Also Be Interested in

STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
Lowest to $2.7628
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $4.9041
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess