Products specifications Report Issue?

Win Source Part Number 1097821-T635800
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T635800 CAD Model

Description

STMicroelectronics T635800 Overview

The T635800 is a cutting-edge electronic component manufactured by STMicroelectronics, a global semiconductor leader known for its state-of-the-art products. This particular device is designed to cater to a wide array of applications, including industrial automation, consumer electronics, automotive systems, and more, providing a reliable and efficient solution for electronic circuits.

Key Features

  • High Performance: The T635800 is built to deliver top-notch performance, ensuring that electronic systems operate at their optimal level.
  • Robust Design: With its sturdy construction, the T635800 is capable of withstanding harsh conditions, making it suitable for use in environments that require a high degree of reliability and durability.
  • Energy Efficient: STMicroelectronics has designed the T635800 to be energy-efficient, helping to reduce power consumption and extend the battery life of portable devices.
  • Advanced Technology: The device incorporates the latest technological advancements, providing enhanced functionality and improved integration capabilities.

Applications

The versatility of the T635800 allows it to be utilized in a broad spectrum of applications. It is especially well-suited for power management tasks, signal processing, and control systems where precision and reliability are paramount. Its energy-saving features also make it an excellent choice for battery-operated devices.

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The T635800 is no exception and is manufactured under strict quality control standards. Additionally, STMicroelectronics offers comprehensive technical support for their products, ensuring that customers can fully leverage the capabilities of the T635800 in their applications.

With its combination of performance, durability, and energy efficiency, the T635800 from STMicroelectronics represents a smart choice for designers and engineers looking to incorporate a reliable component into their electronic designs.

You May Also Be Interested in

TAI-SAW TECHNOLOGY CO., LTD.
Filter, SAW, 528.3 MHz, 20 MHz BW
Need more? Email Us
ECAD model for TB1095A
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TA78M09F(TE16L1,NQ
Lucent
Need more? Email Us
ECAD model for T-51421VSC1
Panjit
Diode Rectifier Bridge Single 800V 0.8A 4-Pin Micro DIP Plastic T/R
Need more? Email Us
ECAD model for TB8S-08_R2_00001
Kemet
Need more? Email Us
ECAD model for T491D476K010AS7015
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TA7342F
Shindengen
Need more? Email Us
ECAD model for T20W20F3
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $96.3473
ECAD model for T306E
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TA31273FN(EL)

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention