The HT7039A-1/SOT89 is a voltage detector IC manufactured by Holtek. It's designed to monitor voltage levels and output a signal when the voltage falls below a predetermined threshold. The /SOT89 signifies that it comes in a Small Outline Transistor (SOT) 89 package.
Applications:
- Battery supervision
- Microcontroller reset
- Power failure detection
- Over/Under voltage protection
- Brown-out protection
Features:
- Low power consumption
- High precision detection voltage
- Hysteresis characteristics
- SOT89 package
- Open-drain output
Benefits:
- Prolongs battery life
- Ensures reliable system operation
- Prevents erroneous operation of MCU
- Protects circuits from voltage fluctuations
- Simple implementation
Technical Specifications:
Based on similar Holtek voltage detectors and the part number HT7039A-1/SOT89, the device likely features the following:
- Detection Voltage: 3.9V (Implied by the 7039 portion of the part number)
- Voltage Accuracy: Typically +/- 2%
- Quiescent Current: Very low, in the microampere range
- Output Configuration: Open Drain
- Operating Temperature: -40°C to +85°C
- Package: SOT89
- Hysteresis: built-in hysteresis to prevent oscillations
The HT7039A-1/SOT89 is a suitable choice for implementing voltage supervision in many electronic circuits. Always refer to the official Holtek datasheet for the most accurate and complete technical details.