EN
  • EN
  • DE

SSL5021BTS/1115

Part No SSL5021BTS/1115
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description COMPACT LOW-RIPPLE BUCK LED DRIV
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1049913-SSL5021BTS/1115
Ultra Librarian 3D Model Ultra Librarian SSL5021BTS/1115 CAD Model

Description

NXP SSL5021BTS/1115 LED Driver IC

The NXP SSL5021BTS/1115 is a versatile and energy-efficient LED driver integrated circuit designed for driving single or multiple LED strings in a wide range of lighting applications. This compact, high-performance IC is particularly suitable for LED solutions in general illumination, architectural lighting, and backlighting systems. With its precision current control, it ensures consistent brightness and enhances the longevity of LED lights.

Key Features:

  • High Efficiency: The SSL5021BTS/1115 is designed to provide a high level of efficiency, which is crucial for reducing energy consumption and heat generation in LED lighting applications.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power supplies and ensuring flexibility in lighting design.
  • Integrated MOSFET: The inclusion of an integrated high-voltage MOSFET simplifies the circuit design and reduces the overall component count, which can lead to cost savings in mass production.
  • Current Regulation: Precise current regulation ensures consistent light output, which is essential for applications where uniform illumination is critical.
  • Thermal Protection: Built-in thermal protection features safeguard the IC from overheating, enhancing the reliability and safety of the lighting system.
  • Dimming Capability: The device supports both analog and pulse-width modulation (PWM) dimming, providing flexibility in controlling the brightness of the LEDs.

Applications:

The SSL5021BTS/1115 LED driver is ideal for a variety of lighting applications, including:

  • Residential and commercial lighting
  • Architectural lighting systems
  • LED backlighting for TVs and monitors
  • Outdoor and street lighting

Engineered to meet the demands of modern lighting solutions, the NXP SSL5021BTS/1115 LED driver IC combines functionality with performance, delivering a high-quality, cost-effective solution for manufacturers and designers alike. With its robust feature set and adaptive capabilities, it stands as a smart choice for driving the next generation of LED lighting technology.

You May Also Be Interested in

Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
830+ $0.4181 $347.0230
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,710 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess