EN
  • EN
  • DE

MLV0805E32503T

Part No MLV0805E32503T
Manufacturer Vishay
Catalog TVS - Varistors, MOVs
Description VARISTOR 41.5V 30A 0805 / 41.5 V 30 A Varistor 1 Circuit Surface Mount 0805 (2012 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Varistors, MOVs
Mfr Vishay Beyschlag/Draloric/BC Components
Package Tape & Reel
Maximum AC Volts 25 V
Maximum DC Volts 30 V
Varistor Voltage (Min) 37 V
Varistor Voltage (Typ) 41.5 V
Varistor Voltage (Max) 46 V
Current - Surge 30 A
Energy 0.1J
Number of Circuits 1
Capacitance @ Frequency 80 pF @ 1 MHz
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 0805 (2012 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.4000
Other Names BC3386TR,BC3386DKR,BC3386CT
Standard Package 4,000
Win Source Part Number 974441-MLV0805E32503T
Ultra Librarian 3D Model Ultra Librarian MLV0805E32503T CAD Model

Description

The MLV0805E32503T is a TVS varistor from Vishay Beyschlag/Draloric/BC Components.

  • Package: Tape & reel
  • Standard Package: 4,000 units
  • Mounting Technology: SMD (SMT)
  • Package/Case: 0805 (2012 metric)
  • Capacitance: 80 pF @ 1 MHz
  • Varistor Voltage Range: 37 V to 46 V
  • Maximum AC Voltage: 25 V
  • Maximum DC Voltage: 30 V
  • Energy Rating: 0.1J
  • Surge Current: 30 A
  • MSL Level: 1
  • HTSUS: 8533.40.4000

You May Also Be Interested in

Bourns Inc.
Lowest to $61.1769
Wurth Electronics Inc
1210 SMD VARISTOR | VARISTOR 68V 250A 1210
Need more? Email Us
Bourns Inc.
VARISTOR 470V 2.5KA DISC 10MM
Lowest to $0.2895
Bourns Inc.
VARISTOR 430V 2.5KA DISC 10MM
Lowest to $0.1553
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Bourns Inc.
Lowest to $0.1016
Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
Panasonic
Lowest to $0.0381
AVX Corporation
VARISTOR 20A 0612
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2526 $58.0980
490+ $0.2363 $115.7870
760+ $0.2282 $173.4320
1,090+ $0.2120 $231.0800
1,420+ $0.2037 $289.2540
1,775+ $0.1957 $347.3675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess