EN
  • EN
  • DE

CMHZ5265B

Part No CMHZ5265B
Manufacturer Central Semiconductor Corp
Catalog Diodes - Zener - Single
Description SURFACE MOUNT ZENER DIODE 2.4 VOLTS THRU 200 VOLTS 500mW, 5% TOLERANCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1162316-CMHZ5265B
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CMHZ5265B CAD Model

Description

The CMHZ5265B is a Zener diode manufactured by Central Semiconductor Corp. It's designed to provide a stable reference voltage in various electronic circuits. Zener diodes are characterized by their ability to maintain a nearly constant voltage across their terminals when reverse biased, making them essential components in voltage regulation, overvoltage protection, and voltage clipping applications.

Applications:

  • Voltage Regulation: Maintaining a stable output voltage in power supplies and other electronic circuits.
  • Overvoltage Protection: Protecting sensitive components from voltage spikes and surges.
  • Voltage Clipping: Limiting the voltage to a specific level in signal processing circuits.
  • Reference Voltage: Providing a stable voltage reference for comparators, analog-to-digital converters (ADCs), and other precision circuits.
  • Transient Voltage Suppression: Protecting circuits from transient voltages caused by inductive switching or electrostatic discharge (ESD).

Features:

  • Zener Voltage: Specified Zener voltage for stable voltage regulation.
  • Low Leakage Current: Minimal leakage current to improve efficiency and reduce power consumption.
  • High Surge Current Capability: Ability to withstand high surge currents without damage.
  • Small Package Size: Compact package for space-saving designs.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS regulations.

Benefits:

  • Stable Voltage Regulation: Provides a consistent and reliable voltage reference.
  • Effective Overvoltage Protection: Safeguards sensitive components from damage due to voltage spikes.
  • Precise Voltage Clipping: Limits voltage levels accurately in signal processing applications.
  • Improved Circuit Reliability: Enhances the overall reliability and stability of electronic circuits.
  • Easy Integration: Simple to incorporate into existing circuit designs.

Additional Details:

The CMHZ5265B is typically available in a surface-mount package. The exact Zener voltage and other electrical characteristics can vary, so refer to the manufacturer's datasheet for precise specifications. The datasheet will provide detailed information on parameters such as Zener voltage tolerance, dynamic impedance, and power dissipation. Proper heatsinking may be required depending on the application and power dissipation levels.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,080+ $0.0751 $231.3080
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess