EN
  • EN
  • DE

SSL2101T/N2

Part No SSL2101T/N2
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1409+
Reference case SOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 716398-SSL2101T/N2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSL2101T/N2 CAD Model

Description

SSL2101T/N2 Product Overview

The SSL2101T/N2, manufactured by NXP Semiconductors, is a state-of-the-art, integrated dimmable mains LED driver IC for driving high-brightness LEDs. This advanced product is specifically designed for LED lighting applications that require high efficiency, reliability, and precise brightness control.

Key Features

  • High Efficiency: The SSL2101T/N2 is optimized for high efficiency, which is critical for reducing heat generation and improving the lifespan of LED lighting solutions.
  • Integrated Dimming Capability: This driver IC includes built-in dimming features, allowing for smooth and flicker-free adjustment of light levels, which is essential for creating the right ambiance in any setting.
  • Flexible Power Supply: It is designed to be compatible with a wide range of supply voltages, making it a versatile choice for various lighting applications.
  • Thermal Protection: With integrated thermal protection, the SSL2101T/N2 ensures reliable operation by preventing overheating, which can be detrimental to both the IC and the LEDs it drives.
  • Long Lifetime: The robust design of the SSL2101T/N2 contributes to a longer lifetime of the lighting system, minimizing maintenance and replacement costs.

Applications

The SSL2101T/N2 is suitable for a wide range of LED lighting applications, including:

  • Residential and commercial lighting
  • Architectural lighting
  • Outdoor lighting
  • Task and accent lighting
  • Emergency lighting systems

Technical Specifications

The SSL2101T/N2 offers an array of technical specifications that make it a top choice for driving LEDs:

  • Power supply range: Wide input voltage range suitable for various applications
  • Dimming interface: Compatible with leading-edge and trailing-edge dimmers
  • Protection features: Over-temperature, over-voltage, and short-circuit protection
  • Packaging: Available in a compact, surface-mountable package for easy integration into lighting products

In conclusion, the SSL2101T/N2 from NXP Semiconductors is a highly efficient, reliable, and versatile LED driver IC that provides advanced features for modern LED lighting solutions. Its integrated dimming, robust protection, and long lifetime make it an ideal choice for a variety of lighting applications.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess