EN
  • EN
  • DE

MMQA6V2T3

Part No MMQA6V2T3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 4VWM 9VC SC74-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 4V
Minimum Breakdown Voltage 5.89V
Max Clamping Voltage 9V
Peak Pulse Current(Ippm) 2.66A (8/20μs)
Power Dissipation - Pd 150W
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-74
Win Source Part Number 101145-MMQA6V2T3
Ultra Librarian 3D Model Ultra Librarian MMQA6V2T3 CAD Model

Description

ON Semiconductor MMQA6V2T3 - Multi-Line TVS Diode

The ON Semiconductor MMQA6V2T3 is a robust multi-line transient voltage suppressor (TVS) diode designed to protect sensitive electronic components from voltage spikes and transients. This component is an ideal choice for safeguarding multi-line applications such as data lines, signal lines, and I/O ports in consumer electronics, telecommunications, and industrial equipment.

Key Features

  • Working Voltage: The MMQA6V2T3 offers a working voltage of 6.2V, providing a suitable protection level for many common circuits.
  • Peak Pulse Power: With its capability to handle 350 watts of peak pulse power per line for an 8/20μs waveform, this TVS diode ensures reliable protection against high-energy transients.
  • Low Leakage: The device features low leakage current, ensuring minimal impact on the overall power consumption of the system it is protecting.
  • Multi-Line Protection: Designed to protect up to four lines, the MMQA6V2T3 simplifies design and reduces the component count in multi-line applications.
  • SC−74 Package: The component is housed in a small SC−74 package, making it suitable for space-constrained applications.
  • ISO 7637 Compliance: Compliance with the ISO 7637 standard for road vehicles ensures reliability in automotive applications subjected to electrical disturbances from on-board networks.

Applications

The MMQA6V2T3 is versatile and can be used in a wide range of applications, including:

  • Automotive electronics
  • Portable devices
  • Computing devices
  • Networking equipment
  • Industrial controls

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMQA6V2T3 is no exception. It is manufactured to high standards, ensuring that it meets the rigorous demands of industrial and automotive applications. The device's reliability is further underscored by its compliance with regulatory standards, making it a trustworthy choice for protecting critical electronic systems against voltage transients.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess