EN
  • EN
  • DE

MMQA22VT1

Part No MMQA22VT1
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description SC-74 Quad Monolithic Common Anode | TVS DIODE 17V 31.7V SC74
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff 17V
Voltage - Breakdown (Minimum) 20.9V
Voltage - Clamping (Maximum) at Ipp 31.7V
Current - Peak Pulse (10/1000μs) 758mA (8/20μs)
Power - Peak Pulse 150W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-74, SOT-457
Supplier Device Package SC-74
Family Part Number MMQA
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1225371-MMQA22VT1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMQA22VT1 CAD Model

Description

ON Semiconductor MMQA22VT1: A Versatile Voltage Regulator

The ON Semiconductor MMQA22VT1 is a high-performance voltage regulator designed to address a wide range of power management requirements. This versatile device is an ideal choice for applications that demand stable voltage regulation, low dropout, and high efficiency.

Key Features:

  • Wide Input Voltage Range: The MMQA22VT1 supports a broad input voltage range, accommodating various power supply conditions and ensuring flexibility in system design.
  • Low Dropout Voltage: With its low dropout characteristics, the MMQA22VT1 maintains regulation even when the input-to-output voltage differential is minimal, making it suitable for battery-operated devices.
  • High Output Accuracy: The device offers excellent output voltage accuracy, ensuring reliable performance and stability for sensitive electronic circuits.
  • Thermal Protection: Integrated thermal protection safeguards the device against overheating, enhancing the reliability and longevity of both the voltage regulator and the overall system.
  • Current Limiting: The MMQA22VT1 features built-in current limiting functionality, which helps prevent damage to the device during overcurrent conditions.
  • Compact Package: The device is available in a small-footprint package, making it suitable for space-constrained applications.

Applications:

The MMQA22VT1 from ON Semiconductor is an excellent choice for a variety of applications, including:

  • Consumer Electronics
  • Portable Devices
  • Power Supply Modules
  • Telecommunication Systems
  • Automotive Electronics

Conclusion:

With its comprehensive set of features, the ON Semiconductor MMQA22VT1 stands out as a robust and efficient solution for power management challenges. Whether you're designing a compact consumer gadget or a sophisticated automotive system, this voltage regulator offers the performance and reliability needed to power your innovations.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess