EN
  • EN
  • DE

MC10H352FNG

Part No MC10H352FNG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description Translator CMOS to PECL 4-CH Unidirectional 20-Pin PLLC Tube / IC XLATOR QUAD CMOS-PECL 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 10H
Packaging Tube
Part Status Obsolete(EOL)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 4
Input Signal CMOS
Output Signal PECL
Output Type Differential
Operating Temperature Range 0°C ~ 75°C (TA)
Mounting SMD
Package 20-LCC (J-Lead)
Manufacturer Package 20-PLCC (9x9)
Win Source Part Number 787676-MC10H352FNG
Popularity Medium
Supply and Demand Status Limited
Family Name MC10H352
Introduction Date December 19, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC10H352FNG CAD Model

Description

ON Semiconductor MC10H352FNG Overview

The MC10H352FNG is a versatile and high-performance quad differential line receiver designed by ON Semiconductor. It is part of the 10H series of logic gates and is specifically engineered to interface with ECL systems at high speeds. This product is an essential component for applications requiring fast and reliable data transmission across differential lines.

Key Features

  • High-Speed Operation: The MC10H352FNG is designed to operate at exceptionally high speeds, making it suitable for applications that require rapid data processing and transmission.
  • Quad Differential Line Receivers: It features four independent line receivers, which allows for multiple data streams to be received simultaneously, increasing overall data throughput.
  • MECL 10K-Compatible: This device is compatible with MECL 10K logic standards, ensuring seamless integration with existing MECL systems.
  • On-Chip Termination Resistors: The inclusion of on-chip termination resistors simplifies the design and reduces external component requirements, saving space and cost.
  • Single 5V Power Supply: The MC10H352FNG operates on a single 5V power supply, which is standard in many digital systems, making it easy to incorporate into a wide range of applications.
  • Pb-Free and RoHS Compliant: It adheres to environmental regulations by being lead-free (Pb-free) and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The MC10H352FNG is ideal for use in high-speed data communication and processing applications, including:

  • Data transmission systems
  • Telecommunications equipment
  • High-speed computer interfaces
  • Instrumentation and test equipment

Product Specifications

Encased in a 20-lead PLCC package, the MC10H352FNG offers a compact footprint for space-constrained applications. Its operating temperature range from 0°C to +70°C ensures reliability across various environmental conditions. The device also features a propagation delay time of typically 1.5 ns, contributing to its high-speed performance.

With its combination of speed, functionality, and design efficiency, the MC10H352FNG from ON Semiconductor is a top choice for designers looking to enhance the performance of their ECL-compatible systems.

You May Also Be Interested in

ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess