EN
  • EN
  • DE

NTST30100CTG

Part No NTST30100CTG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 100V TO220  /  Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr onsemi
Package Tube
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Max) @ If 850 mV @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 500 µA @ 100 V
Operating Temperature - Junction -40°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number NTST30100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names NTST30100CTGOS,NTST30100CTG-ND,2156-NTST30100CTG-OS,ONSONSNTST30100CTG
Standard Package 50
Win Source Part Number 1082919-NTST30100CTG
Ultra Librarian 3D Model Ultra Librarian NTST30100CTG CAD Model

Description

ON Semiconductor NTST30100CTG Overview

The NTST30100CTG is a high-performance, dual Schottky rectifier designed by ON Semiconductor, renowned for its efficiency and reliability in a wide range of power conversion applications. This device is particularly suited for use in switching power supplies, free-wheeling diodes, and reverse battery protection, offering design engineers a flexible and robust rectification solution.

Key Features

  • Forward Current: The NTST30100CTG is capable of handling a forward current of up to 30 A, which makes it suitable for high-power applications.
  • Low Forward Voltage Drop: With a low forward voltage drop, this component ensures minimal power loss during operation, contributing to the overall efficiency of the system.
  • High Surge Capability: Designed to withstand high surge currents, this device offers reliability during unexpected conditions such as power surges.
  • Operating Junction Temperature: The device can operate at junction temperatures ranging from -55°C to 150°C, ensuring stability and performance under extreme conditions.
  • Package: The NTST30100CTG comes in a TO-220 package, which is widely used and recognized for its ease of mounting and heat dissipation properties.

Applications

  • Switching power supplies
  • DC/DC converters
  • Free-wheeling diodes in motor control circuits
  • OR-ing diode in redundant power systems
  • Reverse battery protection

With its robust construction, the NTST30100CTG is designed to offer superior performance in environments where other rectifiers might fail. Its dual Schottky barrier design allows for better efficiency compared to traditional silicon diodes, making it a preferred choice for modern, energy-conscious designs.

ON Semiconductor's commitment to quality ensures that the NTST30100CTG meets the stringent standards required for industrial and commercial electronic equipment. Whether it's for power management in consumer electronics or industrial machinery, the NTST30100CTG stands as a testament to ON Semiconductor's dedication to providing advanced semiconductor solutions.

You May Also Be Interested in

Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5514 $57.8970
260+ $0.4525 $117.6500
400+ $0.4384 $175.3600
545+ $0.4243 $231.2435
705+ $0.4100 $289.0500
945+ $0.3677 $347.4765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess