EN
  • EN
  • DE

APT2X31DQ120J

Part No APT2X31DQ120J
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 1.2KV 30A ISOTOP / Diode Array 2 Independent Standard 1200 V 30A Chassis Mount SOT-227-4, miniBLOC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Manufacturer Microchip Technology
Packaging Tube
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Max) @ If 3.1 V @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 300 ns
Current - Reverse Leakage @ Vr 100 µA @ 1200 V
Mounting Chassis Mount
Case / Package SOT-227-4, miniBLOC
Supplier Device Package ISOTOP®
Base Product Number APT2X31
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number APT2X31DQ120JMI,APT2X31DQ120JMI-ND
Standard Package 1
Win Source Part Number 1325157-APT2X31DQ120J
Ultra Librarian 3D Model Ultra Librarian APT2X31DQ120J CAD Model

Description

The APT2X31DQ120J is a state-of-the-art silicon carbide (SiC) MOSFET designed and manufactured by Microchip Technology, a leader in the field of microcontroller, mixed-signal, analog, and Flash-IP integrated circuits. This power MOSFET is part of Microchip's extensive line of power management solutions and is engineered to provide exceptional performance, efficiency, and reliability for a wide range of applications.

Key Features:

  • High Voltage Capability: The APT2X31DQ120J can handle up to 1200V, making it suitable for high voltage applications that require efficient power conversion and control.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 31 mΩ, this MOSFET offers minimal conduction losses, which is essential for high-efficiency power systems.
  • Fast Switching Speed: The device is designed with fast switching capabilities, reducing switching losses and improving overall performance in high-frequency applications.
  • High Temperature Operation: Capable of operating at high junction temperatures, the APT2X31DQ120J ensures reliability and performance even in demanding thermal environments.
  • Robust Body Diode: The device features a robust body diode with low reverse recovery charge, which is critical for reducing losses in applications with frequent switching.

Applications:

The APT2X31DQ120J is ideal for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverters
  • Electric Vehicles (EV) and Hybrid Electric Vehicles (HEV) Powertrains
  • Renewable Energy Systems such as Solar Inverters and Wind Turbines

Advantages of SiC MOSFETs:

The APT2X31DQ120J leverages the inherent advantages of silicon carbide technology, including:

  • Higher thermal conductivity compared to traditional silicon devices, allowing for better heat dissipation.
  • Higher breakdown field strength, enabling devices to operate at higher voltages and power levels.
  • Lower power losses, contributing to higher efficiency in power conversion systems.

With its robust design and cutting-edge SiC technology, the APT2X31DQ120J from Microchip Technology represents a significant advancement in power MOSFETs, offering designers a compelling choice for their high-performance power conversion and control applications.

You May Also Be Interested in

IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0112 $62.0224
5+ $25.4451 $127.2255
8+ $24.6500 $197.2000
10+ $23.8548 $238.5480
13+ $23.0597 $299.7761
17+ $20.6742 $351.4614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 302 pieces
In Stock: 151 pieces Factory Stock: 151 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess