EN
  • EN
  • DE

SPC5642AF2MLU1R

Part No SPC5642AF2MLU1R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z4
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity CANbus, EBI/EMI, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 84
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.14V ~ 5.25V
Data Converters A/D 40x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC5642
Other Names 935312872528
Standard Package 500
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264028-SPC5642AF2MLU1R
Ultra Librarian 3D Model Ultra Librarian SPC5642AF2MLU1R CAD Model

Description

The NXP SPC5642AF2MLU1R is a high-performance automotive microcontroller designed to meet the rigorous demands of modern vehicle electronics. Part of NXP's MPC56xx family, this microcontroller is built on Power Architecture® technology, which is renowned for its exceptional computational power and efficiency. It is specifically tailored for advanced automotive applications, including engine management, transmission control, chassis control, and safety systems.

Key Features:

  • Core: Dual e200z4d cores, each capable of operating at up to 80 MHz, providing the computational muscle to handle complex tasks simultaneously.
  • Memory: Equipped with 2MB of flash memory and 192KB of RAM, ensuring ample storage for application code and data processing.
  • Timers: Includes a rich set of timing and control units such as Enhanced Modular I/O System (eMIOS), Periodic Interrupt Timers, and System Timer Module for precise event management and timing operations.
  • Analog-to-Digital Converters: Multiple 12-bit ADCs with up to 64 channels, offering accurate and rapid conversion of analog signals for real-time processing.
  • Communication Interfaces: Comprehensive communication protocol support with FlexCAN, DSPI, LINFlex, and Ethernet for versatile connectivity options.
  • Package: Delivered in a 176-pin LQFP package, designed for space-efficient PCB layout.
  • Temperature Range: Operational across a wide temperature range from -40°C to +125°C, suitable for harsh automotive environments.
  • Safety: Features designed to meet the Automotive Safety Integrity Level (ASIL) D requirements, including built-in self-test capabilities for critical applications.

Applications:

The SPC5642AF2MLU1R microcontroller is ideal for a variety of automotive applications, such as:

  • Engine Control Units (ECU)
  • Transmission Control Modules (TCM)
  • Anti-lock Braking Systems (ABS)
  • Electronic Stability Programs (ESP)
  • Airbag Systems
  • Advanced Driver Assistance Systems (ADAS)

With its robust feature set and adherence to stringent automotive standards, the NXP SPC5642AF2MLU1R microcontroller is a reliable and powerful solution for next-generation vehicle electronic systems, providing the performance and flexibility needed to drive innovation in the automotive industry.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess