EN
  • EN
  • DE

53261-1371

Part No 53261-1371
Manufacturer Molex, LLC
Catalog Hard To Find
Description Conn Shrouded Header (4 Sides) HDR 13 POS 1.25mm Solder RA Side Entry SMD PicoBlade™ T/R / 1.25mm (.049") Pitch PicoBlade™ Header, Surface Mount, Right Angle, Lead-free, 13Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1129152-53261-1371
Manufacturer Homepage www.molex.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name 53261
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian 53261-1371 CAD Model

Description

The 53261-1371 is a Micro-Latch Wire-to-Board Header from Molex. It is designed to provide a reliable and secure connection between wires and a printed circuit board (PCB) in compact electronic devices.

Applications:

  • Consumer Electronics
  • Industrial Controls
  • Medical Devices
  • Automotive Electronics
  • Data Communications Equipment

Features:

  • Micro-Latch Design: Provides a secure locking mechanism for reliable mating and prevents accidental disconnections.
  • Wire-to-Board Configuration: Designed for direct connection of wires to a PCB.
  • Compact Size: Small footprint suitable for space-constrained applications.
  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs.
  • High Temperature Material: Withstands high temperatures during reflow soldering.
  • Durable Construction: Ensures long-lasting performance in demanding environments.

Benefits:

  • Reliable Connections: Secure locking mechanism ensures stable electrical connections.
  • Space Savings: Compact design allows for higher density packaging.
  • Cost-Effective Assembly: SMT design enables automated assembly and reduces labor costs.
  • Withstands Harsh Environments: High temperature material ensures reliable performance in elevated temperature conditions.
  • Long-Term Performance: Durable construction ensures long-lasting reliability.

Additional Details:

The 53261-1371 has 13 circuits. It is designed for a specific wire gauge and current rating. Refer to the Molex datasheet for detailed specifications, including voltage rating, current rating, wire gauge range, and mating connector part numbers. Proper PCB layout and soldering techniques are essential for ensuring reliable performance.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9867 $54.2685
125+ $0.8096 $101.2000
195+ $0.7843 $152.9385
265+ $0.7590 $201.1350
345+ $0.7337 $253.1265
460+ $0.6578 $302.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess