EN
  • EN
  • DE

SPC5602DF1VLH4

Part No SPC5602DF1VLH4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP / e200z0h series Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tray
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 45
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 16
RAM Size 16K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number SPC5602
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935310816557
Standard Package 800
Win Source Part Number 962827-SPC5602DF1VLH4
Ultra Librarian 3D Model Ultra Librarian SPC5602DF1VLH4 CAD Model

Description

The NXP SPC5602DF1VLH4 is a cutting-edge microcontroller that targets automotive applications requiring a high level of reliability and performance. This 32-bit MCU is part of NXP's SPC56 family and is designed to meet the stringent demands of the modern automotive industry, including powertrain systems, advanced driver assistance systems (ADAS), and in-vehicle networking.

Key Features

  • Core: The SPC5602DF1VLH4 is built around a Power Architecture e200z0h CPU core that operates at speeds of up to 40 MHz, providing the computational power necessary for complex automotive applications.
  • Memory: It comes equipped with 128 KB of flash memory and 12 KB of RAM, ensuring ample space for application code and data processing.
  • Advanced Timer: The microcontroller includes a Modular I/O System (MIOS) that supports complex timing and PWM operations, crucial for engine control and other time-sensitive tasks.
  • Communication Interfaces: Multiple communication interfaces are available, including CAN, LIN, and SPI, facilitating robust in-vehicle communication and diagnostics.
  • Robust I/O: The device features a wealth of I/O options that are highly configurable to interface with various sensors and actuators.
  • Enhanced Safety: Safety features such as a Memory Protection Unit (MPU), Error Correction Code (ECC) on flash memory, and a watchdog timer, contribute to system integrity and reliability.

Applications

With its robust feature set, the SPC5602DF1VLH4 MCU is ideally suited for a range of automotive applications, including but not limited to engine management systems, transmission control units, body control modules, and sensor nodes. Its ability to handle complex algorithms and real-time processing makes it an excellent choice for developers looking to create sophisticated automotive systems.

Package and Quality

The SPC5602DF1VLH4 comes in a LQFP-64 package, which is designed for space-constrained applications. It is qualified for automotive-grade quality, ensuring operation in harsh environments and compliance with the Automotive Electronics Council (AEC) Q100 standards.

Development Support

NXP provides comprehensive development support for the SPC5602DF1VLH4, including development tools, software libraries, and reference designs. This support helps to accelerate the development cycle and reduce time-to-market for automotive system manufacturers.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7010 $63.5050
12+ $10.4213 $125.0556
18+ $10.0958 $181.7244
24+ $9.7701 $234.4824
31+ $9.4444 $292.7764
41+ $8.4673 $347.1593
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess