EN
  • EN
  • DE

SPC5200CBV400R2

Part No SPC5200CBV400R2
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC52XX 400MHZ 272BGA / PowerPC e300 Microprocessor IC series 1 Core, 32-Bit 400MHz 272-PBGA (27x27)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC52xx
Product Status Obsolete
Core Processor PowerPC e300
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
RAM Controllers DDR, SDRAM
Graphics Acceleration No
Ethernet 10/100Mbps (1)
USB USB 1.1 (2)
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 272-BBGA
Supplier Device Package 272-PBGA (27x27)
Additional Interfaces AC97, CAN, J1850, I2C, I2S, IrDA, PCI, PSC, SPI, UART
Base Product Number SPC520
Other Names 2832-SPC5200CBV400R2,SPC5200CBV400R2,935309838518
Standard Package 500
MSL Level 3 (168 Hours)
ECCN 5A991B4B
HTSUS 8542.31.0001
Win Source Part Number 1261903-SPC5200CBV400R2
Ultra Librarian 3D Model Ultra Librarian SPC5200CBV400R2 CAD Model

Description

The SPC5200CBV400R2 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed for automotive and industrial applications that require robust processing capabilities. This microcontroller is part of NXP's MPC5200 family, renowned for its Power Architecture® cores that deliver exceptional computational speed and efficiency.

Key Features

  • Core: The SPC5200CBV400R2 is equipped with a PowerPC 603e core that operates at a frequency of up to 400 MHz, providing ample processing power for complex tasks.
  • Memory: It includes an integrated memory controller supporting SDRAM, Flash, and SRAM, which enables flexible memory options for system designers.
  • Connectivity: With multiple communication interfaces, including Ethernet, USB, I2C, SPI, and UART, this MCU offers versatile connectivity options for various peripherals and networks.
  • On-chip Peripherals: The device features a rich set of on-chip peripherals such as timers, interrupt controllers, and DMA channels to streamline system design and performance.
  • Automotive Applications: It is designed to meet the stringent requirements of the automotive industry, providing reliable performance under harsh conditions.

Applications

The SPC5200CBV400R2's robust feature set makes it ideal for a wide range of applications, including:

  • Automotive control systems such as engine management and transmission control
  • Industrial control systems for factory automation and process control
  • Robotics and automated guided vehicles (AGVs)
  • Medical equipment requiring high-reliability processing
  • Telematics and infotainment systems

Quality and Reliability

NXP's commitment to quality and reliability is evident in the SPC5200CBV400R2, which is manufactured to meet the high standards expected in automotive and industrial environments. The MCU is designed for longevity and is capable of withstanding the rigors of extended operation in challenging conditions.

Support and Resources

NXP provides comprehensive support for the SPC5200CBV400R2 through extensive technical documentation, development tools, and software libraries to assist developers in bringing their products to market quickly and efficiently.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.2986 $55.2986
3+ $45.3732 $136.1196
4+ $43.9553 $175.8212
5+ $42.5374 $212.6870
7+ $41.1195 $287.8365
9+ $36.8657 $331.7913
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,656 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess