EN
  • EN
  • DE

SPAKDSP311VF150

Part No SPAKDSP311VF150
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 24BIT 196-MAPBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr NXP USA Inc.
Series DSP56K/Symphony
Product Status Obsolete
Type Fixed Point
Interface Host Interface, SSI, SCI
Clock Rate 150MHz
Non-Volatile Memory ROM (576B)
On-Chip RAM 384kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Mounting SMD (SMT)
Package / Case 196-LBGA
Supplier Device Package 196-LBGA (15x15)
Base Product Number SPAKD
Standard Package 2
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1265153-SPAKDSP311VF150
Ultra Librarian 3D Model Ultra Librarian SPAKDSP311VF150 CAD Model

Description

Introducing the NXP SPAKDSP311VF150 Microcontroller

The NXP SPAKDSP311VF150 is a cutting-edge microcontroller that is designed to cater to the demanding requirements of automotive and industrial applications. This powerful MCU is part of the S32K product line, which is renowned for its exceptional performance, reliability, and versatility. The SPAKDSP311VF150 is built to offer designers a flexible and scalable solution that can address a wide array of embedded systems challenges.

Core Features:

  • Advanced ARM Cortex-M Architecture: At the heart of the SPAKDSP311VF150 lies an ARM Cortex-M7 core, which runs at a clock speed of up to 150 MHz. This core provides the computational horsepower needed for intensive processing tasks and real-time operations.
  • Enhanced Memory Capabilities: The device comes equipped with generous memory resources, including up to 2MB of flash memory and 256KB of RAM. These resources ensure ample space for complex applications and facilitate efficient data management.
  • Robust I/O Options: With a variety of communication interfaces such as CAN, LIN, and SPI, this microcontroller allows for versatile connectivity options, making it suitable for a broad range of control and communication tasks.
  • Integrated Analog Modules: The SPAKDSP311VF150 features advanced analog modules including ADCs and DACs, which provide precise measurement and control capabilities, essential for sensor interfacing and actuator control.
  • Automotive-Grade Design: Engineered to meet the stringent standards of the automotive industry, the microcontroller is designed to withstand harsh environments and provide reliable performance over a wide temperature range.

Development Support:

NXP provides comprehensive development support for the SPAKDSP311VF150, including software libraries, development tools, and reference designs. This support accelerates the development process and helps engineers bring their products to market faster.

Applications:

The versatility of the SPAKDSP311VF150 makes it an ideal choice for a variety of applications, including but not limited to engine management systems, advanced driver-assistance systems (ADAS), body control modules, and industrial automation systems.

In summary, the NXP SPAKDSP311VF150 microcontroller offers a potent combination of performance, memory, connectivity, and robustness, making it a top choice for developers seeking a reliable MCU for their next-generation automotive and industrial applications.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess