EN
  • EN
  • DE

MAX14671EWL+T

Part No MAX14671EWL+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel (TR)
Function Battery Protection
Fault Protection Over Temperature, Over Voltage, Reverse Battery
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 15-WFBGA, WLBGA
Supplier Device Package 15-WLP (1.57x2.14)
Base Product Number MAX14671
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1315475-MAX14671EWL+T
Ultra Librarian 3D Model Ultra Librarian MAX14671EWL+T CAD Model

Description

Maxim Integrated MAX14671EWL+T Overvoltage Protector

The MAX14671EWL+T from Maxim Integrated is an advanced overvoltage protection device designed to safeguard low-voltage systems against damaging voltage transients and surges. This highly integrated solution is ideal for portable and space-constrained applications where reliable protection is essential to maintain the integrity and longevity of electronic circuits.

Featuring a wide operating voltage range, the MAX14671EWL+T can accommodate systems with nominal battery voltages, ensuring compatibility with a variety of portable devices such as smartphones, tablets, and wearable technology. Its compact WLP (Wafer-Level Package) makes it an excellent choice for designs where board space is at a premium.

One of the key features of this overvoltage protector is its fast response time to overvoltage events, which helps to prevent potential damage to sensitive components downstream. The MAX14671EWL+T can clamp overvoltage conditions to a safe level within nanoseconds, providing immediate protection against electrical spikes and surges.

The device also includes an internal FET that disconnects the load from the power supply in the event of an overvoltage condition, further enhancing the safety of the system. This automatic disconnect feature ensures that the device not only protects against transient conditions but also against sustained overvoltage scenarios.

Additionally, the MAX14671EWL+T offers low quiescent current, which is critical for battery-powered applications where power efficiency is paramount. This ensures minimal impact on battery life, allowing for longer operating times between charges.

For designers and engineers looking for a reliable overvoltage protection solution, the MAX14671EWL+T is an excellent choice. Its combination of fast response times, automatic disconnect, and low power consumption, all in a small package, makes it a versatile and essential component for protecting sensitive electronics from voltage-related damage.

Maxim Integrated's commitment to quality and reliability ensures that the MAX14671EWL+T meets the rigorous standards required for modern electronic devices, providing peace of mind for both designers and consumers alike.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Texas Instruments
Lowest to $20.9001
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess