Products specifications Report Issue?

Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Temp Monitoring System (Sensor)
Sensor Type Internal and External
Accuracy ±3.5°C Local(Max), ±1.5°C Remote(Max)
Topology ADC, Multiplexer, Voltage Reference
Output Type I2C
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 2.9 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 072551-LTC2990IMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2990IMS#PBF CAD Model

Description

LTC2990IMS#PBF - High Performance Quad I²C Voltage, Current, and Temperature Monitor

The LTC2990IMS#PBF is a versatile monitoring system from Linear Technology, designed to track system health and ensure reliability in complex electronics. This integrated circuit provides real-time monitoring of voltage, current, and temperature, making it an essential component for power management and system diagnostic applications.

It features a quad-channel design that can be configured to measure a variety of parameters, including:

  • Four voltages, or
  • Two voltages and two temperatures, or
  • Two voltages, one temperature, and one current

The LTC2990IMS#PBF utilizes an I²C interface for communication, which allows for easy integration into existing systems without the need for extensive rewiring or hardware changes. This interface also enables the device to be part of a daisy-chain configuration, simplifying the connection of multiple devices for monitoring additional points within a system.

The temperature measurements are made possible through the use of internal or external diode sensors, providing flexibility for different application requirements. The voltage measurements range from 0V to 36V, with an accuracy that ensures precise and dependable data. Additionally, the current measurement capability is facilitated through the use of an external sense resistor, giving designers the freedom to set their own measurement range based on specific system needs.

Housed in a compact MSOP-16 package, the LTC2990IMS#PBF is suited for space-constrained applications. It also features a wide operating temperature range, making it reliable in various environmental conditions. Its low supply current makes it an excellent choice for power-sensitive applications.

Overall, the LTC2990IMS#PBF is an invaluable tool for engineers looking to enhance system reliability, perform diagnostics, and improve power management through precise monitoring and control.

You May Also Be Interested in

ON Semiconductor
dBCool Remote Thermal Monitor and Fan Controller | IC REMOTE THERMAL CTRLR 16QSOP
Lowest to €2.9557
ECAD model for ADT7473ARQZ
NXP / Nexperia
IC TEMP SENSOR DDR 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
ECAD model for SE98APW,118
Texas Instruments
Serial Interface ACPI-Compatible Microprocessor System Hardware Monitor | IC MONITOR SYS HARDWARE 24TSSOP
Lowest to €6.2472
ECAD model for LM81BIMT-3
Maxim Integrated
IC THERM/RTC/CALENDAR DIG 8-SOIC
Lowest to €8.0040
ECAD model for DS1629S
Laird Technologies - Thermal Materials
THERM PAD 457.2MMX304.8MM GRAY / Thermal Pad Gray 457.20mm x 304.80mm Rectangular
Need more? Email Us
ECAD model for A10464-01
Maxim Integrated
Temperature Monitors and PWM Fan Controllers / IC TEMP MON FAN CNTRL 16-QSOP
Lowest to €11.1426
ECAD model for MAX6653AEE+
Maxim Integrated
IC CPU PERIPHERAL MON 24-TSSOP
Lowest to €2.2878
ECAD model for DS1780E
Multicomp
FINGER GUARD; Fan Guard Type: Steel - Wire Form; For Use With: 80mm Axial Fans; Fixing Centers: 101.1mm; Color /...
Need more? Email Us
ECAD model for MC32703
Multicomp
Insulating Kit
Need more? Email Us
ECAD model for MK3313

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ €18.6196 €55.8588
6+ €17.4412 €104.6469
9+ €16.8519 €151.6670
12+ €15.6734 €188.0813
16+ €15.0842 €241.3468
19+ €14.4950 €275.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,777 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention