Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Tube
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Voltage - Working 4 ~ 80V
Win Source Part Number 781425-LT4356CMS-3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT4356-3
Introduction Date March 18, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4356CMS-3#PBF CAD Model

Description

LT4356CMS-3#PBF - Surge Stopper from Linear Technology

The LT4356CMS-3#PBF is a robust surge stopper device designed to protect sensitive electronic circuits from high voltage transients and surges. Manufactured by Linear Technology, now part of Analog Devices, this component is engineered to shield against a wide range of power supply irregularities such as overvoltage, undervoltage, and reverse voltage, making it an essential safeguard for your electronics.

Key features of the LT4356CMS-3#PBF include its ability to regulate output during an overvoltage event, such as a load dump in automotive environments, by controlling the gate of an external N-channel MOSFET. The device operates over a wide voltage range, accommodating supplies from 4V to 80V, and is capable of withstanding transients up to 100V.

One of the standout functionalities of the LT4356CMS-3#PBF is its adjustable overvoltage and undervoltage threshold levels, which can be set with precision using external resistors. This flexibility allows designers to tailor the protection to the specific needs of their application. The surge stopper also features a fault output to indicate when the input voltage is out of the predefined safe window, providing an additional layer of system monitoring.

In the event of a fault condition, the LT4356CMS-3#PBF responds quickly, limiting the output power to a safe level by controlling the gate voltage of the external MOSFET. This rapid response helps to prevent damage to downstream components and ensures continued operation of the system.

Designed for harsh environments, the LT4356CMS-3#PBF is offered in a robust MSOP-10 package and is specified over the full industrial temperature range, making it suitable for automotive, industrial, avionics, and many other applications that require rigorous voltage protection.

With its combination of features, the LT4356CMS-3#PBF surge stopper from Linear Technology provides a comprehensive solution for protecting electronics from voltage-related damage, ensuring reliability and longevity of the systems it is integrated into.

You May Also Be Interested in

Linear Technology
IC SURGE STOPPER HV 16-SOIC / Surge Stopper Automotive 16-Pin SOIC N Tube
Need more? Email Us
ECAD model for LT4363CS-2#PBF
Linear Technology
IC SURGE STOPPER W/LATCH 16SOIC / Surge Stopper Automotive 16-Pin SOIC N Tube
Lowest to $11.7604
ECAD model for LT4356IS-3#PBF
Linear Technology
IC SURGE STOPPER HV 12-DFN / Surge Stopper Automotive 12-Pin DFN EP T/R
Lowest to $9.7792
ECAD model for LT4363CDE-1#TRPBF
Linear Technology
SURGE STOPPER SMD / Surge Stopper Automotive 16-Pin SOIC N Tube
Need more? Email Us
ECAD model for LT4356MPS-3#PBF
Linear Technology
Hot Swap Controller 1-CH 80V N-Channel Positive High Voltage Automotive 16-Pin MSOP Tube / SURGE STOPPER W/DIODE 16MSOP
Need more? Email Us
ECAD model for LTC4364CMS-1#PBF
Linear Technology
IC SURGE STOPPER W/LATCH 16SOIC / Surge Stopper Automotive 16-Pin SOIC N Tube
Lowest to $11.4067
ECAD model for LT4356CS-3#PBF
Linear Technology
IC OVERVOLT PROT REG 10-MSOP
Lowest to $11.8182
ECAD model for LT4356CMS-1#TRPBF
Kinetic
OVERVOLTAGE PROTECTED LOAD SWITC
Lowest to $0.5706
ECAD model for KTS1680AEUZ-TR
Linear Technology
IC SURGE STOPPER ADJ 16-SOIC / Surge Stopper Automotive 16-Pin SOIC N Tube
Lowest to $10.3410
ECAD model for LT4356HS-1#PBF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention