Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Intel
Package Bulk
Product Status Active
Controller Type Controller Hub
Voltage - Supply 1.425V ~ 1.575V
Mounting Type Surface Mount
Package / Case 1202-BGA, FCBGA
Supplier Device Package 1202-FCBGA (34x34)
Standard Package 26 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 285711-QG82945P
Ultra Librarian 3D Model Ultra Librarian QG82945P CAD Model

Description

The Intel QG82945P is an active integrated circuit (IC) that falls under the memory controllers category.

  • It is a controller hub type of IC, designed for various memory control applications.
  • The QG82945P operates @ a voltage supply range of 1.425V to 1.575V.
  • It is surface mountable and comes in a 1202-BGA, FCBGA package.
  • The supplier device package is 1202-FCBGA (34x34).
  • The Intel QG82945P is currently in active production and is not affected by REACH regulations.
  • Its HTSUS code is 8542.39.0001.

You May Also Be Interested in

Texas Instruments
SRAM Nonvolatile Controller Unit
Need more? Email Us
ECAD model for BQ2201SNTRG4
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
ECAD model for DP8419V-70
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1 PQCC68
Need more? Email Us
ECAD model for DP8420V-33
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1 PQCC68
Need more? Email Us
ECAD model for DP8430V-33
Cypress Semiconductor Corp
USB
Need more? Email Us
ECAD model for CY7C68024-56LTXC
Renesas Electronics America
DDR DRAM, 8MX36
Need more? Email Us
ECAD model for UPD48288236AFF-E18-DW1-A
Texas Instruments
SRAM Nonvolatile Controller Unit
Need more? Email Us
ECAD model for BQ2201SN-NTRG4
Altera
DRAM CONTROLLER, CHMOS,
Need more? Email Us
ECAD model for KU82309-25
Altera
DRAM CONTROLLER, 1M X 8 PDIP48
Need more? Email Us
ECAD model for P82C08-16

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention