EN
  • EN
  • DE

SC16IS760IPW

Part No SC16IS760IPW
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description SERIAL I/O CONTROLLER  1 CHANNEL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 664212-SC16IS760IPW
Ultra Librarian 3D Model Ultra Librarian SC16IS760IPW CAD Model

Description

Product Overview: SC16IS760IPW by NXP Semiconductors

The SC16IS760IPW is a single-chip solution from NXP Semiconductors designed to offer a seamless interface between the standard UART interface and the I2C-bus. This versatile chip is particularly useful in applications where there is a need to conserve PCB space while still requiring a reliable communication interface with high data rates.

Key Features

  • UART Interface: The device provides a full-duplex UART interface capable of handling data rates up to 5 Mbps. It supports a wide range of data formats and is equipped with a 64-byte FIFO to reduce the overhead of service routines.
  • I2C-Bus Interface: With the I2C-bus connection, the SC16IS760IPW can easily be integrated into existing systems, offering a straightforward two-wire serial interface that simplifies connection and conserves I/O pins.
  • Auto Hardware Flow Control: The chip supports automatic hardware flow control using CTS/RTS signals, ensuring data integrity during high-speed communication.
  • Programmable Baud Rate Generator: The baud rate generator is programmable and can be fine-tuned to support various baud rates, making it highly adaptable to specific application requirements.
  • Modem Interface: The device includes a modem interface that supports modem handshake signals for further communication capabilities.
  • Power Management: Advanced power management features such as an infrared (IrDA) mode are available for low power consumption, making it suitable for battery-operated devices.

Applications

The SC16IS760IPW is a perfect choice for a range of applications, including but not limited to, point-of-sale systems, industrial automation, factory automation, and any embedded system that requires a serial interface. Its small footprint, high integration, and extensive feature set make it an ideal component for designers looking to enhance their systems with efficient and reliable serial communication capabilities.

Package and Quality

Packaged in a compact TSSOP16, the SC16IS760IPW is designed with a focus on quality and reliability, adhering to NXP's high standards for semiconductor manufacturing. This makes it a dependable choice for critical and high-performance applications where consistent operation is paramount.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.3530 $57.3530
3+ $47.0589 $141.1767
4+ $45.5883 $182.3532
5+ $44.1177 $220.5885
6+ $42.6471 $255.8826
8+ $38.2353 $305.8824
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess