EN
  • EN
  • DE

MAX934ESE+

Part No MAX934ESE+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMP QUAD W/REF 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type with Voltage Reference
Number of Elements 4
Output Type CMOS, TTL
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 0.015mA @ 5V
Current - Quiescent (Max) 8.5μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 12μs
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 133901-MAX934ESE+
Ultra Librarian 3D Model Ultra Librarian MAX934ESE+ CAD Model

Description

The MAX934ESE+ is a versatile and high-performance quad voltage comparator designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This comparator is specifically engineered to operate with single or dual power supplies, making it exceptionally flexible for various applications.

Key Features

  • Supply Voltage Range: The device can function with a wide supply voltage range from +4.5V to +5.5V for single supply operation, and ±1V to ±5.5V for dual supply operation, accommodating diverse design requirements.
  • Low Power Consumption: With a quiescent current of just 4µA (typical) per comparator at +5V, the MAX934ESE+ is ideal for power-sensitive applications.
  • High-Speed Operation: The comparator offers a fast propagation delay, ensuring quick response times in critical signal processing tasks.
  • Integrated Reference: An adjustable precision voltage reference is included, providing a convenient solution for threshold setting without the need for external components.
  • Packaging: The device is available in a 16-pin narrow SO package, which is suitable for space-constrained applications.

Applications

The MAX934ESE+ is suitable for a wide range of applications due to its low power consumption and high-speed operation. It can be used in:

  • Battery-powered devices
  • Threshold detectors and window comparators
  • Zero-crossing detectors
  • Timer and multivibrator circuits
  • Analog-to-digital converters

Reliability and Quality

Maxim Integrated ensures that the MAX934ESE+ meets rigorous quality and reliability standards. The device is designed and tested to perform reliably in a variety of conditions and is backed by Maxim Integrated's commitment to customer satisfaction.

Ordering Information

The MAX934ESE+ can be ordered with the standard industrial temperature range of -40°C to +85°C, accommodating a broad spectrum of environmental conditions. For detailed specifications, application notes, and ordering information, please refer to the Maxim Integrated official website or contact their support team.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9920 $63.9680
8+ $13.1217 $104.9736
12+ $12.7116 $152.5392
17+ $12.3016 $209.1272
22+ $11.8915 $261.6130
29+ $10.6614 $309.1806
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess