EN
  • EN
  • DE

SAF7730HV/212

Part No SAF7730HV/212
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Win Source Part Number 187699-SAF7730HV/212
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAF7730HV/212 CAD Model

Description

The NXP SAF7730HV/212 is a high-performance car radio and audio DSP designed to meet the demanding requirements of modern in-car entertainment systems. This integrated circuit is part of NXP's acclaimed portfolio of automotive audio solutions, engineered to provide superior audio processing capabilities and a rich feature set tailored for the automotive market.

Key Features

  • Advanced Audio Processing: The SAF7730HV/212 boasts a powerful 24-bit DSP core, facilitating sophisticated audio algorithms for sound enhancement and noise reduction, ensuring crystal-clear audio playback.
  • Multi-Standard Radio Support: This versatile IC supports AM, FM, and various digital radio standards, allowing for seamless integration with different broadcast formats worldwide.
  • Integrated Data Service Decoder: It includes an on-chip data service decoder, which can process services like RDS, RBDS, and radio text, providing an enriched user experience.
  • Flexible Audio Inputs/Outputs: With numerous I/O options, the SAF7730HV/212 can manage multiple audio sources and outputs, making it ideal for complex in-car audio systems.

Applications

The SAF7730HV/212 is designed primarily for the automotive industry, where it is used in:

  • High-end car radios
  • Audio amplifiers
  • Entertainment and infotainment systems
  • Navigation systems with audio feedback

Technical Specifications

  • Supply Voltage: The device operates on a 3.3V supply voltage, suitable for automotive power systems.
  • Temperature Range: It is designed to withstand the harsh conditions of the automotive environment, operating within a temperature range of -40°C to +85°C.
  • Package: The SAF7730HV/212 is available in a HTQFP144 package, providing a compact footprint for space-constrained applications.

Quality and Reliability

NXP is committed to delivering high-quality products. The SAF7730HV/212 is manufactured under strict quality control standards, ensuring reliability and performance in the demanding automotive sector. With its robust design and advanced features, the SAF7730HV/212 is a premier choice for automotive audio processing.

You May Also Be Interested in

Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7584 $61.8592
30+ $3.9043 $117.1290
46+ $3.7823 $173.9858
64+ $3.6602 $234.2528
82+ $3.5382 $290.1324
110+ $3.1722 $348.9420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 697 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess