EN
  • EN
  • DE

SAC57D54HCVMO

Part No SAC57D54HCVMO
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 516MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A5, -M4, -M0+ series Microcontroller IC 32-Bit Tri-Core 80MHz, 160MHz, 320MHz 4MB (4M x 8) FLASH 516-MAPBGA (27x27)
Manufacturer NXP
Series MAC57Dxxx
Package Tray
Core Processor ARM® Cortex®-A5, -M4, -M0+
Core Size 32-Bit Tri-Core
Speed 80MHz, 160MHz, 320MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, LINbus, SPI
Peripherals DMA, LCD, LVD/HVD, POR, PWM, WDT
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
Supply Voltage 3.15V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 516-BGA
Case / Package 516-MAPBGA (27x27)
Family Name SAC57D54
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 200
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932999-SAC57D54HCVMO
Ultra Librarian 3D Model Ultra Librarian SAC57D54HCVMO CAD Model

Description

The SAC57D54HCVMO is a cutting-edge semiconductor product from NXP Semiconductors, a leader in the industry known for its high-performance and reliable components. This product is designed to cater to the demanding needs of modern electronic applications, offering a blend of power efficiency, robust performance, and compact form factor.

Key Features

  • Advanced Technology: Built on NXP's latest semiconductor process, the SAC57D54HCVMO ensures high-speed operation and low power consumption, making it suitable for a wide range of applications, from automotive to industrial control systems.
  • High Performance: The product boasts superior computational capabilities, with a design that optimizes both speed and efficiency. This makes it an ideal choice for processing-intensive tasks.
  • Energy Efficiency: Despite its high performance, the SAC57D54HCVMO is engineered to be energy-efficient, helping to reduce the overall power consumption of the systems it is integrated into.
  • Durability: NXP's commitment to quality means that the SAC57D54HCVMO is built to last. It can withstand harsh conditions and maintain its performance over a wide temperature range, ensuring reliability in even the most challenging environments.
  • Compact Size: The small footprint of the SAC57D54HCVMO makes it an excellent choice for space-constrained applications, allowing designers to minimize the size of their electronic assemblies without compromising on power or functionality.

Applications

The versatility of the SAC57D54HCVMO allows it to be used across various sectors. It is particularly well-suited for automotive applications, such as advanced driver-assistance systems (ADAS), where reliability and performance are critical. It also excels in industrial automation, where precise control and efficient operation are required. Furthermore, its robust nature makes it an ideal component for the demanding conditions of aerospace and defense electronics.

Conclusion

In summary, the SAC57D54HCVMO from NXP is a testament to the company's dedication to innovation and excellence in the semiconductor space. With its combination of high performance, energy efficiency, and durability, this product stands out as a top choice for engineers and designers looking to push the boundaries of what's possible in electronic design.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $55.6509 $111.3018
3+ $45.6624 $136.9872
4+ $44.2353 $176.9412
6+ $42.8085 $256.8510
7+ $41.3815 $289.6705
10+ $37.1007 $371.0070
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess