EN
  • EN
  • DE

TPS65632RTER

Part No TPS65632RTER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description Triple-Output AMOLED Display Power Supply | IC REG AMOLED DISPL 3OUT 16WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Applications Converter, AMOLED Display
Parts Input Voltage (V) 2.9V ~ 4.5V
Number of Outputs 3
Voltage - Output 4.6V, -1.5V ~ -5.4V, 5.8V ~ 7.7V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1273052-TPS65632RTER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65632RTER CAD Model

Description

The Texas Instruments TPS65632RTER is a state-of-the-art power management integrated circuit (PMIC) designed to cater to a wide array of applications, particularly in the realm of portable electronics. This versatile chip is engineered to provide a high level of performance, efficiency, and reliability, making it an ideal choice for designers looking to optimize their power solutions.

Key Features

  • Multiple Output Channels: The TPS65632RTER comes equipped with various output channels that can be independently controlled and configured, allowing for precise power delivery to different components within a system.
  • High Efficiency: With its advanced design, this PMIC achieves high conversion efficiency, thereby extending battery life and reducing heat generation in portable devices.
  • Flexible Power Supply: It supports a broad input voltage range, making it suitable for a variety of power sources, from batteries to USB inputs.
  • Compact Footprint: Housed in a small, thin QFN package, the TPS65632RTER is optimized for space-constrained applications, enabling sleeker and more compact device designs.
  • Integrated Protection Features: The device includes built-in protection mechanisms such as over-current, over-voltage, under-voltage lockout, and thermal shutdown to ensure the safety and longevity of the end product.

Applications

The TPS65632RTER is particularly well-suited for powering OLED displays, as well as AMOLED panels used in smartphones, tablets, and personal media players. Its precise control capabilities also make it an excellent choice for other portable electronics that require multiple power domains, such as handheld gaming devices, portable medical equipment, and digital cameras.

Technical Specifications

With a wide operating temperature range and the ability to handle a significant amount of power despite its small size, the TPS65632RTER is built to perform in demanding environments. The PMIC's technical specifications are designed to meet the stringent requirements of modern electronic devices, ensuring seamless integration into a variety of design architectures.

For detailed technical specifications, application notes, and support documentation, designers and engineers are encouraged to visit the official Texas Instruments website or consult the TPS65632RTER datasheet.

You May Also Be Interested in

Renesas Electronics America
SWITCHING CONTROLLER, 90A
Lowest to $20.7634
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Renesas Electronics America
IC REG CONV INTEL 2OUT 48TQFN
Need more? Email Us
Microchip Technology
IC REG PIC MICROCTRLR 1OUT 8DFN
Lowest to $1.4390
Fairchild/ON Semiconductor
IC REG LINEAR
Need more? Email Us
Maxim Integrated
IC REG CONV LCD 1OUT SOT23-6
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING REGULATOR
Need more? Email Us
Renesas Electronics America
IC REG CTRLR AMD SVI 2OUT 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1342 $51.2208
58+ $1.7511 $101.5638
89+ $1.6964 $150.9796
122+ $1.6417 $200.2874
158+ $1.5870 $250.7460
211+ $1.4228 $300.2108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,427 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess