EN
  • EN
  • DE

LPC1752FBD80,551

Part No LPC1752FBD80,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC17xx
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 52
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 2.4V ~ 3.6V
Data Converters A/D 6x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number LPC17
Other Names 568-4789,935287915551,LPC1752FBD80551
Standard Package 119
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264095-LPC1752FBD80,551
Ultra Librarian 3D Model Ultra Librarian LPC1752FBD80,551 CAD Model

Description

NXP LPC1752FBD80,551 Microcontroller

The NXP LPC1752FBD80,551 is a high-performance microcontroller that is part of the LPC1700 series designed for embedded applications requiring a blend of low power consumption, advanced interrupt handling, and versatile connectivity options. This ARM Cortex-M3 based microcontroller is an ideal choice for a wide range of industrial control, medical systems, and automation applications.

Key Features:

  • Core: ARM Cortex-M3 processor, running at frequencies of up to 100 MHz.
  • Memory: Comes with 64 kB of on-chip flash memory and 16 kB of SRAM, providing ample space for complex applications and software stacks.
  • Digital Peripherals: Includes a variety of digital peripherals such as GPIOs, timers, and multiple serial interfaces (UART, SPI, I2C, CAN).
  • Analog Peripherals: Features an 8-channel, 12-bit ADC, and a 10-bit DAC, allowing for precise analog signal processing and control.
  • Connectivity: Offers Ethernet, USB 2.0 Full Speed device, and CAN 2.0B connectivity, facilitating easy integration into networked systems.
  • Power Efficiency: Supports multiple power-down modes for energy-saving operation, making it suitable for battery-powered devices.
  • Package: Available in a compact 80-pin LQFP package, ensuring a small footprint for space-constrained applications.
  • Operating Temperature: Designed to operate within the industrial temperature range, ensuring reliability in harsh environments.

Development Support:

The LPC1752FBD80,551 is supported by a comprehensive suite of development tools from NXP, including the LPCXpresso IDE and a wide range of third-party development tools and software. This ensures a smooth development process from prototype to production. Additionally, NXP provides extensive documentation and a strong technical support community to assist developers with their projects.

Applications:

With its robust feature set and connectivity options, the LPC1752FBD80,551 is well-suited for applications such as:

  • Industrial control systems
  • Medical monitoring devices
  • Home and building automation
  • Alarm systems
  • Networking and communication equipment
  • Complex IoT endpoints

Overall, the NXP LPC1752FBD80,551 microcontroller offers a flexible and powerful solution for designers looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6943 $58.1658
13+ $7.9543 $103.4059
20+ $7.7057 $154.1140
27+ $7.4571 $201.3417
35+ $7.2086 $252.3010
47+ $6.4629 $303.7563
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,470 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess