EN
  • EN
  • DE

KMA215,118

Part No KMA215,118
Manufacturer NXP / Nexperia
Catalog Position Sensors - Angle, Linear Position Measuring
Description SENSOR ANGLE 180 DEG PC PIN / Magnetoresistive Sensor Angle External Magnet, Included PC Pin
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Obsolete
For Measuring Angle
Technology Magnetoresistive
Rotation Angle - Electrical, Mechanical 0° ~ 180°, 0° ~ 180°
Output Wheatstone Bridge
Actuator Type External Magnet, Included
Linearity ±1.2%
Voltage - Supply 4.5V ~ 5.25V
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C ~ 160°C
Package / Case 3-SIP Module
Supplier Device Package 3-SIP
Base Product Number KMA21
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Other Names 568-15115-1,934066344118,NXPNXPKMA215118,2156-KMA215118,568-15115-6,KMA215,118-ND,568-15115-2
Standard Package 1,800
Win Source Part Number 1228376-KMA215,118
Ultra Librarian 3D Model Ultra Librarian KMA215,118 CAD Model

Description

The NXP KMA215,118 is a high-precision magnetic angle sensor designed to provide accurate angular measurement with robust performance in a wide range of industrial and automotive applications. This sensor is part of NXP's advanced sensing solutions that combine innovation with reliability, catering to the growing demands for efficient and smart sensor technologies.

Key Features

  • Angular Measurement: The KMA215,118 offers continuous angular measurement over a full 360-degree range, making it suitable for precise position sensing.
  • High Resolution: With its fine resolution, the sensor ensures detailed and accurate readings, essential for applications requiring high levels of precision.
  • Robust Design: Built to withstand harsh environments, the sensor is immune to external magnetic stray fields, providing reliable performance under challenging conditions.
  • Temperature Compensation: The KMA215,118 includes integrated temperature compensation, ensuring consistent output across varying temperatures.
  • Programmable Parameters: Users can customize various parameters such as zero position, clamping levels, and direction of rotation to fit specific application needs.
  • Output Interface: It offers both analog and digital output interfaces for versatile connectivity with other components in a system.

Applications

The NXP KMA215,118 is suitable for a variety of applications, including but not limited to:

  • Rotary position sensing in industrial automation
  • Steering angle measurement in automotive systems
  • Motor shaft positioning for precise motor control
  • Feedback systems for robotics and drones

Technical Specifications

Parameter Value
Supply Voltage 4.5V to 5.5V
Operating Temperature Range -40°C to +125°C
Angular Range 0° to 360°
Output Type Analog and Digital
Package SOT-23

The NXP KMA215,118 magnetic angle sensor stands out for its precision, durability, and flexibility, making it an excellent choice for designers and engineers seeking reliable sensing solutions.

You May Also Be Interested in

TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
Honeywell
POTENTIOMETER
Lowest to $0.1222
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD / Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included Gull Wing
Need more? Email Us
Monolithic Power Systems Inc.
14-BIT, DIGITAL, CONTACTLESS ANG / Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Lowest to $2.3583
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR ROTARY SOLDER PAD / Resistive Sensor Rotary Position External Magnet, Not Included Solder Pad
Need more? Email Us
TE Connectivity
LINEAR POSITION SENSORS-LVDT/LVI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess