EN
  • EN
  • DE

SAA6579T/V1,518

Part No SAA6579T/V1,518
Manufacturer NXP / Nexperia
Catalog RF Demodulators
Description IC DEMODULATOR RDS 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Demodulator, Filter
Gain 23dB
Operating Supply Current 6mA
Supply Voltage - Operating 3.6 V to 5.5 V
Case / Package 16-SO
Win Source Part Number 1094387-SAA6579T/V1,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA6579T/V1,518 CAD Model

Description

Product Overview: SAA6579T/V1,518

The SAA6579T/V1,518 is a sophisticated integrated circuit developed by NXP Semiconductors, designed to decode Radio Data System (RDS) and Radio Broadcast Data System (RBDS) signals. RDS and RBDS are communication protocols that allow FM radio stations to send additional information alongside the regular audio broadcast, such as station identification, song information, traffic updates, and other types of data.

Key Features

  • Compatibility: Fully supports the RDS standard as specified by the European Broadcasting Union (EBU) as well as the RBDS standard used in North America.
  • Integration: Integrates seamlessly with car radios and hi-fi tuners, enhancing the user experience by providing data services such as station name display and traffic announcements.
  • Signal Processing: Equipped with advanced signal processing capabilities to ensure reliable decoding of RDS/RBDS data even under weak signal conditions.
  • Programmable Outputs: Offers programmable outputs for various RDS/RBDS features, allowing for flexible implementation in different hardware configurations.
  • Low Power Consumption: Designed for low power consumption, making it an ideal choice for battery-operated devices.

Applications

The SAA6579T/V1,518 is primarily used in the automotive industry for car radios, where it can provide drivers with real-time information such as traffic announcements and emergency alerts. Additionally, it is suitable for home audio systems, portable radios, and other consumer electronics that utilize FM broadcasting. Its ability to deliver supplementary information enhances the overall listening experience and provides users with valuable data beyond the standard audio content.

Technical Specifications

  • Supply Voltage: Typically 5V
  • Operating Temperature Range: -20°C to +70°C
  • Package: SO28; a small-outline package that saves space on the printed circuit board.

The SAA6579T/V1,518 by NXP Semiconductors is a testament to the company's commitment to innovation and quality in the field of radio communication. Its robust design and advanced features make it a go-to solution for RDS/RBDS data decoding in a wide range of applications.

You May Also Be Interested in

STMicroelectronics
RF DEMODULATOR IC 20SO / RF Demodulator IC 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1885
Analog Devices Inc.
RF Demodulator IC 1.5GHz ~ 2.5GHz 16-WQFN Exposed Pad
Lowest to $3.9229
Texas Instruments
RF DEMOD IC 1.7GHZ-2GHZ 48VQFN / RF Demodulator IC 1.7GHz ~ 2GHz 48-VFQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Lowest to $5.8209
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Lowest to $2.1217
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 17GHZ-24GHZ 32SMT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess