EN
  • EN
  • DE
  • IT

SAA6581T/V1H,518

Part No SAA6581T/V1H,518
Manufacturer NXP / Nexperia
Catalog RF Demodulators
Description RF DEMODULATOR IC 16SO  /  RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Demodulators
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Function Demodulator, Filter
LO Frequency 4.332MHz, 8.664MHz
Gain 20dB
Current - Supply 6 mA
Voltage - Supply 4V ~ 5.5V
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SO
Base Product Number SAA65
Other Names 935287373518
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1236162-SAA6581T/V1H,518
Ultra Librarian 3D Model Ultra Librarian SAA6581T/V1H,518 CAD Model

Description

Product Overview: SAA6581T/V1H,518 - NXP

The SAA6581T/V1H,518 is a high-performance integrated circuit developed by NXP Semiconductors, designed specifically for advanced radio data system (RDS) applications. This product is a testament to NXP's commitment to providing innovative solutions for the automotive and consumer electronics industries, where reliable and efficient data communication is a crucial requirement.

Key Features

  • Integrated RDS Demodulator: The chip includes a robust RDS demodulator, which ensures accurate decoding of data received from FM radio broadcasts.
  • Enhanced Signal Processing: With advanced signal processing capabilities, the SAA6581T/V1H,518 delivers superior performance in extracting RDS information even under weak signal conditions.
  • Low Power Consumption: Designed for energy efficiency, the device operates with minimal power draw, making it ideal for portable and automotive applications where power conservation is essential.
  • Small Footprint: The compact size of the chip allows for easy integration into space-constrained designs without compromising functionality.
  • High-Level Integration: The inclusion of additional integrated features reduces the need for external components, simplifying the design and reducing overall system costs.

Applications

The SAA6581T/V1H,518 is versatile and can be used in a variety of applications, including:

  • Car radio systems
  • Portable radio receivers
  • High-end audio systems with RDS functionality

Quality and Reliability

NXP Semiconductors is known for their rigorous quality control and the SAA6581T/V1H,518 is no exception. It is manufactured to meet the highest standards of reliability and performance, ensuring that it can withstand the challenging conditions typical of automotive and consumer electronic environments.

Technical Support and Documentation

Customers can access comprehensive technical documentation, including datasheets, application notes, and design resources, to facilitate the integration of the SAA6581T/V1H,518 into their projects. NXP also provides dedicated technical support to address any issues and assist with design-in processes.

You May Also Be Interested in

Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Lowest to $23.5320
Nisshinbo Micro Devices Inc.
RF DEMODULATOR IC 455KHZ 20SSOP / RF Demodulator IC 455kHz 20-LSSOP (0.173", 4.40mm Width)
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-QFN
Lowest to $26.1134
Skyworks Solutions Inc.
IC DEMODULATORULATOR 48QFN / RF Demodulator IC
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 20SO / RF Demodulator IC 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1885
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,071 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess