EN
  • EN
  • DE
  • IT

TDA8296HN/C1,557

Part No TDA8296HN/C1,557
Manufacturer NXP / Nexperia
Catalog RF Demodulators
Description IC IF DEMODULATOR DGTL 40HVQFN / Dmod 40-Pin HVQFN EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tray
Function Demodulator
Operating Supply Current 65mA
Operating Supply Voltage 1.1 V ~ 3.6 V
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-HVQFN (6x6)
Win Source Part Number 796584-TDA8296HN/C1,557
Popularity Medium
Supply and Demand Status Limited
Family Name TDA8296HN
Introduction Date February 02, 2010
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian TDA8296HN/C1,557 CAD Model

Description

Product Overview: TDA8296HN/C1,557

The TDA8296HN/C1,557 is a cutting-edge silicon tuner IC designed by NXP Semiconductors, tailored for hybrid analog and digital television reception. This high-performance integrated circuit is engineered to provide superior signal processing capabilities in a compact and power-efficient package, making it an ideal solution for a wide range of TV and PC applications.

Key Features

  • Multi-Standard Support: The TDA8296HN/C1,557 supports various analog standards, including NTSC, PAL, and SECAM, as well as digital standards such as DVB-T and DVB-C, ensuring versatility and global application.
  • Integrated VIF/SIF Processing: This IC comes with integrated video and sound intermediate frequency (IF) processing, which reduces the need for external components and simplifies the overall design.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA8296HN/C1,557 minimizes energy usage, making it suitable for energy-sensitive applications.
  • High Sensitivity: With its high sensitivity, the tuner ensures excellent reception quality even in areas with weak signal strength.
  • Small Footprint: The compact HVQFN package allows for a small PCB footprint, which is crucial for space-constrained applications.

Applications

The versatility of the TDA8296HN/C1,557 makes it suitable for a variety of applications, including:

  • Flat-panel televisions
  • Set-top boxes
  • Personal computer TV tuners
  • Portable TV devices

Technical Specifications

Parameter Value Package HVQFN Supply Voltage 5V Operating Temperature -40°C to +85°C

The TDA8296HN/C1,557 from NXP stands out as a robust and versatile tuner solution that can adapt to various global standards and cater to the demanding needs of modern television and multimedia systems.

You May Also Be Interested in

ON Semiconductor
RF DEMODULATOR IC 64SQFP / RF Demodulator IC
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-QFN
Need more? Email Us
Skyworks Solutions Inc.
RF DEMOD IC 400MZ-3.9GHZ 32RFLGA / RF Demodulator IC 400MHz ~ 3.9GHz 32-TFLGA Exposed Pad
Lowest to $16.1221
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
Texas Instruments
RF DEMOD IC 1.7GHZ-2GHZ 48VQFN / RF Demodulator IC 1.7GHz ~ 2GHz 48-VFQFN Exposed Pad
Need more? Email Us
Renesas Electronics America
VFQFPN 6.00X6.00X0.80 MM, 0.50MM
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.9679
Analog Devices Inc.
I/Q DOWN-CONVERTER 9-12 GHZ / RF Demodulator IC 9GHz ~ 12GHz 32-TFCQFN Exposed Pad
Lowest to $111.0448

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess