EN
  • EN
  • DE

TDA7479DTR

Part No TDA7479DTR
Manufacturer STMicroelectronics
Catalog RF Demodulators
Description RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Demodulators
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Function Demodulator, Filter
Current - Supply 11 mA
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SO
Base Product Number TDA7479
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 362503-TDA7479DTR
Ultra Librarian 3D Model Ultra Librarian TDA7479DTR CAD Model

Description

STMicroelectronics TDA7479DTR - Advanced Car Radio Processor

The TDA7479DTR from STMicroelectronics is a highly sophisticated car radio processor that integrates multiple functions to deliver exceptional audio performance and advanced signal processing in automotive applications. This processor is designed to cater to the evolving demands of modern car audio systems, offering a blend of flexibility, efficiency, and audio quality that is second to none.

Key Features

  • Integrated Audio Processing: The TDA7479DTR comes with a range of audio processing capabilities including volume, balance, fader control, and equalization adjustments to ensure the best possible listening experience.
  • Multiple Input Channels: It supports various input channels to accommodate different audio sources, making it versatile for use in complex car audio systems.
  • High-Quality Sound: With its advanced signal processing, the TDA7479DTR ensures high-quality sound output, reducing noise and distortion for crystal-clear audio.
  • I<sup>2C Bus Interface: The inclusion of an I<sup>2C bus interface allows for easy communication and control between the processor and other components within the system.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA7479DTR minimizes power consumption, which is critical for automotive applications where energy efficiency is paramount.

Applications

The TDA7479DTR is ideal for use in a variety of automotive audio systems, including:

  • Standard car radios
  • High-end car audio systems with multiple inputs and outputs
  • Infotainment systems that require advanced audio processing

Package and Quality

The TDA7479DTR is offered in a compact SO-20 package, making it suitable for space-constrained applications. It is manufactured to meet the high-quality standards of STMicroelectronics, ensuring reliability and performance in the demanding automotive environment.

Conclusion

With its comprehensive feature set and robust design, the TDA7479DTR from STMicroelectronics stands out as a top-tier car radio processor. It is designed to meet the needs of modern vehicles, providing superior audio processing capabilities that enhance the in-car listening experience. Whether for a basic car radio or a sophisticated infotainment system, the TDA7479DTR delivers the performance and quality expected from a leading semiconductor manufacturer.

You May Also Be Interested in

STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.8085
Texas Instruments
RF DEMOD IC 1.7GHZ-2GHZ 48VQFN / RF Demodulator IC 1.7GHz ~ 2GHz 48-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 17GHZ-24GHZ 32SMT
Need more? Email Us
Analog Devices Inc.
I/Q DOWN-CONVERTER 9-12 GHZ / RF Demodulator IC 9GHz ~ 12GHz 32-TFCQFN Exposed Pad
Lowest to $111.0448
ON Semiconductor
RF DEMODULATOR IC 64SQFP / RF Demodulator IC
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-QFN
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Need more? Email Us
NXP / Nexperia
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $1.1435
Skyworks Solutions Inc.
RF DEMOD IC 400MZ-3.9GHZ 32RFLGA / RF Demodulator IC 400MHz ~ 3.9GHz 32-TFLGA Exposed Pad
Lowest to $16.1221

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8085 $60.6375
175+ $0.6630 $116.0250
270+ $0.6433 $173.6910
375+ $0.6225 $233.4375
480+ $0.6018 $288.8640
645+ $0.5394 $347.9130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,760 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess