EN
  • EN
  • DE

MAX2314EEI

Part No MAX2314EEI
Manufacturer Maxim Integrated
Catalog RF Demodulators
Description CDMA IF VGA AND I/Q DEMODULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Demodulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Demodulator, Receiver
RF Frequency 40MHz ~ 300MHz
P1dB -6.4dBm
Gain 63.4dB
Noise Figure 62.9dB
Current - Supply 25.9 mA
Voltage - Supply 2.7V
Mounting Type Surface Mount
Package / Case 28-SSOP (0.154", 3.90mm Width)
Supplier Device Package 28-QSOP
Standard Package 61 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 209783-MAX2314EEI
Ultra Librarian 3D Model Ultra Librarian MAX2314EEI CAD Model

Description

Maxim Integrated MAX2314EEI High-Performance IF Receiver

The Maxim Integrated MAX2314EEI is an advanced intermediate-frequency (IF) receiver designed for high-performance wireless communication systems. This receiver is a key component in the signal chain, offering exceptional dynamic range and sensitivity that make it an ideal choice for a range of applications, including cellular base stations, wireless local loop systems, and satellite receivers.

With its highly integrated design, the MAX2314EEI combines several critical functions into a single chip, which helps reduce system complexity and save on board space. It features a low-noise amplifier (LNA), a mixer, an automatic gain control (AGC) circuit, and a filter driver, all of which work together to process IF signals with precision and reliability.

The LNA provides a low noise figure, which is crucial for maintaining signal integrity, while the mixer converts the high-frequency input signal down to an IF that is easier to process. The AGC circuit ensures consistent signal levels, adapting to varying signal strengths to deliver optimal performance. Additionally, the filter driver allows for the connection of an external filter to further refine the signal.

Key specifications of the MAX2314EEI include:

  • High dynamic range to handle a wide range of signal amplitudes
  • Low noise figure for improved sensitivity
  • Integrated AGC for consistent performance
  • Single 2.7V to 5.5V supply voltage for ease of use
  • Adjustable current consumption for power-sensitive applications

The MAX2314EEI comes in a compact 28-pin SSOP package, making it suitable for space-constrained designs. Its performance characteristics and integration level make it a compelling choice for designers looking to create robust and efficient wireless communication systems.

Overall, the Maxim Integrated MAX2314EEI IF receiver is a testament to the company's commitment to providing high-quality, integrated solutions for the demanding requirements of modern wireless communications. Its combination of performance, integration, and flexibility ensures that it can meet the needs of a wide array of sophisticated RF designs.

You May Also Be Interested in

Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 17GHZ-24GHZ 32SMT
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.8085
Maxim Integrated
CDMA IF VGA AND I/Q DEMODULATOR
Lowest to $7.0178
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
VFQFPN 6.00X6.00X0.80 MM, 0.50MM
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Lowest to $2.1217
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0178 $63.1602
21+ $5.7577 $120.9117
32+ $5.5787 $178.5184
43+ $5.3985 $232.1355
56+ $5.2183 $292.2248
75+ $4.6789 $350.9175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess