EN
  • EN
  • DE

SI21802-B60-GM

Part No SI21802-B60-GM
Manufacturer Skyworks Solutions Inc.
Catalog RF Demodulators
Description RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Demodulators
Mfr Skyworks Solutions Inc.
Package Tray
Function Demodulator
LO Frequency 16MHz ~ 30MHz
Voltage - Supply 1.14V ~ 1.3V
Mounting SMD (SMT)
Package / Case 68-VFQFN Exposed Pad
Supplier Device Package 68-QFN (8x8)
Base Product Number SI21802
Standard Package 260
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1236153-SI21802-B60-GM
Ultra Librarian 3D Model Ultra Librarian SI21802-B60-GM CAD Model

Description

The Skyworks Solutions SI21802-B60-GM is an RF Demodulator that is used in various electronic applications.

  • LO Frequency: 16MHz ~ 30MHz
  • Voltage Supply: 1.14V ~ 1.3V
  • Package / Case: 68-VFQFN Exposed Pad
  • Supplier Device Package: 68-QFN (8x8)
  • Packaging: tray
  • Standard Package: 260
  • Function: Demodulator

You May Also Be Interested in

Silicon Labs
WI-FI NCP MODULE
Lowest to $58.6467
Renesas Electronics America
VFQFPN 6.00X6.00X0.80 MM, 0.50MM
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 17GHZ-24GHZ 32SMT
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.8085
Texas Instruments
RF DEMOD IC 1.7GHZ-2GHZ 48VQFN / RF Demodulator IC 1.7GHz ~ 2GHz 48-VFQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Lowest to $23.5320

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess