EN
  • EN
  • DE

SA616DK/03,118

Part No SA616DK/03,118
Manufacturer NXP / Nexperia
Catalog RF Mixers
Description IC MIXR 150MHZ RSSI EQUIP 20SSOP / RF Mixer IC Cellular RSSI Equipped 150MHz 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr NXP USA Inc.
Package Tape & Reel (TR)
RF Type Cellular
Frequency 150MHz
Number of Mixers 2
Gain 17dB
Noise Figure 6.8dB
Secondary Attributes RSSI Equipped
Current - Supply 3.5mA
Voltage - Supply 2.7V ~ 7V
Mounting SMD (SMT)
Package / Case 20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-SSOP
Base Product Number SA616
Other Names 935286963118,SA616DK03118,568-6565-6,568-6565-2,568-6565-1
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1236102-SA616DK/03,118
Ultra Librarian 3D Model Ultra Librarian SA616DK/03,118 CAD Model

Description

The NXP SA616DK/03,118 is a low-voltage high-performance mixer FM IF system designed to provide a comprehensive solution for FM radio and similar frequency modulation applications. This integrated circuit is part of NXP's renowned line of radio frequency (RF) products, known for their reliability and performance in demanding environments.

Key Features

  • Low Voltage Operation: The SA616 is capable of operating at low voltages, making it suitable for battery-powered devices where power efficiency is crucial.
  • High Sensitivity: With its high sensitivity, the SA616 ensures clear signal reception even in areas where signal strength is weak.
  • Low Noise Figure: The device boasts a low noise figure, minimizing the amount of background noise and thus improving the overall sound quality.
  • Integrated Oscillator: An on-chip oscillator with a wide frequency range allows for flexibility in application design.
  • Adjustable Gain: The mixer FM IF system includes an adjustable gain amplifier, giving designers control over the signal amplification to match specific requirements.

Applications

The SA616DK/03,118 is ideal for a variety of applications, including:

  • Portable and car FM radio receivers
  • Wireless communication devices
  • RFID readers
  • Other applications requiring high-performance frequency mixing

Technical Specifications

Some of the technical specifications of the NXP SA616DK/03,118 include:

  • Supply Voltage Range: 2.7V to 5.5V
  • Intermediate Frequency (IF) Range: Wideband, suitable for various FM IF applications
  • Package: SO16, a small outline package that is easy to integrate into PCB designs

Overall, the NXP SA616DK/03,118 is a versatile and efficient solution for designers looking to incorporate a high-quality FM IF system into their electronic products. Its combination of low-power operation, high sensitivity, and integrated features make it an excellent choice for a wide range of RF applications.

You May Also Be Interested in

Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Analog Devices Inc.
IC MIXER HI IP3 SGL-BAL 8-MSOP
Lowest to $6.7233
Linear Technology
IC MIXER 1.5-3.8GHZ 24QFN
Lowest to $9.4133
Maxim Integrated
IC SIGE DOWNCONV MIXER SOT23-6
Lowest to $3.3015
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $32.0150
Analog Devices Inc.
IC FET MIXER 1.3-2.5GHZ 8-MSOP
Lowest to $8.1870
Linear Technology
IC MIXER 10MHZ-3GHZ UP 16TSSOP
Lowest to $8.4257
Analog Devices Inc.
DEMO BOARD FOR LTC5548 / LTC5548 series Mixer Evaluation Board
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess