EN
  • EN
  • DE

LT5511EFE#PBF

Part No LT5511EFE#PBF
Manufacturer Linear Technology
Catalog RF Mixers
Description IC MIXER 10MHZ-3GHZ UP 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
RF Type CATV
Frequency 10MHz to 3GHz
Number of Mixers 1
Gain 0dB
Noise Figure 15dB
Secondary Attributes Up Converter
Operating Supply Current 65mA
Supply Voltage - Operating 4 V to 5.25 V
Case / Package 16-TSSOP-EP
Win Source Part Number 132976-LT5511EFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT5511EFE#PBF CAD Model

Description

Product Overview: LT5511EFE#PBF

The LT5511EFE#PBF is a high-performance mixer IC designed and manufactured by Linear Technology, now part of Analog Devices. This advanced product is engineered to deliver exceptional signal conversion accuracy and linearity, making it an ideal choice for RF and IF applications in communications systems.

Key Features

  • Frequency Range: The LT5511EFE#PBF operates over a broad frequency range, accommodating various RF and IF bands, and thus offering flexibility for multiple applications.
  • Conversion Gain: It offers a high conversion gain, which enhances the signal strength and improves the overall performance of the communication system.
  • Linearity: The exceptional linearity of the LT5511EFE#PBF minimizes distortion, ensuring that signal integrity is maintained throughout the mixing process.
  • Low Noise Figure: Its low noise figure is critical for maintaining a high signal-to-noise ratio, which is vital for clear and reliable communication.
  • Integrated LO Buffer: The mixer includes an integrated LO buffer, simplifying the design and reducing the need for additional external components.

Applications

The LT5511EFE#PBF is versatile and can be used in a variety of applications, including:

  • Wireless Infrastructure
  • Broadband Wireless Services
  • Cellular Base Stations
  • CATV Equipment
  • Test Equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT5511EFE#PBF is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments. The product is available in a 16-lead plastic TSSOP package with exposed pad for improved thermal performance, and it is RoHS compliant, adhering to current environmental standards.

Technical Specifications

For detailed technical specifications, designers and engineers should consult the LT5511EFE#PBF datasheet. This document provides comprehensive information on electrical characteristics, pin configurations, and application circuits, enabling informed decision-making for integrating this mixer into their designs.

You May Also Be Interested in

Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $32.0150
Analog Devices Inc.
IC MIXER 9-15GHZ 8MSOPG
Lowest to $46.5672
NXP / Nexperia
IC MIXER 500MHZ UP CONVRT 8DIP
Lowest to $13.6363
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN / RF Mixer IC LTE, WiMax Up/Down Converter 2GHz ~ 2.7GHz 24-QFN (4x4)
Need more? Email Us
Linear Technology
IC MIXER 1.5-3.8GHZ 24QFN
Lowest to $9.4133
Analog Devices Inc.
IC MIXER HI IP3 SGL-BAL 8-MSOP
Lowest to $6.7233
Analog Devices Inc.
IC MMIC MIXER LO AMP 24-QFN
Lowest to $7.0594
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $14.1663

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4257 $58.9799
17+ $6.9138 $117.5346
26+ $6.6978 $174.1428
36+ $6.4819 $233.3484
47+ $6.2659 $294.4973
62+ $5.6179 $348.3098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess