EN
  • EN
  • DE

S9S12G48ACLH

Part No S9S12G48ACLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
EEPROM Size 1.5K x 8
RAM Size 4K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number S9S12
Other Names 935362734557
Standard Package 800
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264198-S9S12G48ACLH
Ultra Librarian 3D Model Ultra Librarian S9S12G48ACLH CAD Model

Description

NXP S9S12G48ACLH Microcontroller

The NXP S9S12G48ACLH is a cutting-edge microcontroller designed for automotive and industrial applications, where reliability and performance are paramount. This device is part of the S12G Microcontroller family, well-known for its versatile features and robust design tailored to meet the stringent requirements of the automotive industry.

At the heart of the S9S12G48ACLH is a 16-bit HCS12 core that operates at a maximum frequency of 25 MHz, providing a perfect balance between speed and power consumption. The microcontroller is equipped with 48KB of flash memory, allowing ample space for complex program code, and 2KB of EEPROM for non-volatile data storage, which is essential for critical applications where data must be retained even after power loss.

In addition to its memory capabilities, the S9S12G48ACLH boasts a rich set of peripherals. It includes multiple communication interfaces such as CAN, SPI, and I2C, enabling it to connect and communicate with other devices within a system seamlessly. The inclusion of an MSCAN module ensures that the microcontroller can handle Controller Area Network (CAN) communication, which is widely used in automotive networks for its robustness and reliability.

The microcontroller also features a range of timers, including an 8-channel timer module, a 2-channel timer module, and a Real-Time Interrupt (RTI) module. These timers support a variety of functions, from basic timing to complex pulse width modulation (PWM) for motor control and other applications. An integrated 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels allows the S9S12G48ACLH to interface with analog sensors and convert their signals for digital processing.

For enhanced security and system integrity, the S9S12G48ACLH incorporates a Computer Operating Properly (COP) watchdog system and a Clock Monitor. These features help ensure that the microcontroller operates as expected and can recover from unexpected situations, which is crucial in safety-critical automotive systems.

Furthermore, the S9S12G48ACLH is designed with low-power modes, making it an energy-efficient choice for applications that require battery conservation. Its robust design and wide operating temperature range make it suitable for the harsh environments often encountered in automotive and industrial settings.

Overall, the NXP S9S12G48ACLH microcontroller is a highly capable and reliable component that offers a comprehensive set of features to meet the demanding needs of modern automotive and industrial applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1162 $61.3944
28+ $4.1980 $117.5440
43+ $4.0668 $174.8724
59+ $3.9355 $232.1945
76+ $3.8045 $289.1420
102+ $3.4109 $347.9118
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess