EN
  • EN
  • DE

FS32K146HRT0MLLT

Part No FS32K146HRT0MLLT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series S32K
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 89
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 24x12b SAR; D/A1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name FS32K146
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-FS32K146HRT0MLLT, 935376219557
Quantity per package 450
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872286-FS32K146HRT0MLLT
Ultra Librarian 3D Model Ultra Librarian FS32K146HRT0MLLT CAD Model

Description

Product Overview: NXP FS32K146HRT0MLLT

The NXP FS32K146HRT0MLLT microcontroller is a highly integrated and efficient solution designed for automotive and industrial applications. Built on the Arm® Cortex®-M4 core, this microcontroller operates at a frequency of up to 80 MHz, delivering robust performance for complex computational tasks. It is part of the S32K1 family, which is engineered to provide the reliability and enhanced features required for the next generation of automotive systems.

Key Features:

  • Processor: Arm® Cortex®-M4 CPU with Floating Point Unit (FPU) operating at up to 80 MHz.
  • Memory: Features 512 KB of flash memory and 64 KB of RAM, offering ample space for application code and data storage.
  • Analog Modules: Includes multiple analog components such as 2x 16-bit SAR ADCs, 2x 12-bit DACs, and multiple analog comparators for a wide range of sensing and control applications.
  • Timers: A rich set of timers including a Periodic Interrupt Timer, Quad Timer, and Motor Control PWM for precise timing and motor control operations.
  • Communication Interfaces: Comes with a variety of communication interfaces including CAN, LIN, SPI, I2C, and UART for versatile connectivity options.
  • Safety Features: Incorporates safety features like Memory Protection Unit (MPU), watchdog timers, and Error Correction Code (ECC) on flash memory to ensure reliable operation in safety-critical applications.
  • Package: Available in a 64-pin LQFP package, suitable for space-constrained applications.
  • Temperature Range: Designed to operate within an extended temperature range, making it ideal for harsh environmental conditions.

Applications:

The FS32K146HRT0MLLT is tailored for a variety of applications across the automotive and industrial sectors. It is especially well-suited for body electronics, sensor fusion, motor control, and general-purpose embedded control systems. Its robust feature set and reliability make it a preferred choice for designers looking to develop advanced systems that require stringent safety and performance criteria.

Conclusion:

With its powerful Arm® Cortex®-M4 core, extensive memory and analog capabilities, multiple communication interfaces, and comprehensive safety features, the NXP FS32K146HRT0MLLT microcontroller stands out as a versatile and reliable component for your automotive and industrial applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3667 $65.4668
8+ $13.4291 $107.4328
12+ $13.0095 $156.1140
16+ $12.5898 $201.4368
21+ $12.1702 $255.5742
28+ $10.9112 $305.5136
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess