EN
  • EN
  • DE

S9S08SC4E0MTG

Part No S9S08SC4E0MTG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MC9S08SC4 8-Bit Microcontroller Data Sheet | IC MCU 8BIT 4KB FLASH 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Bulk
Core Processor S08
Data Bus Width 8-Bit
Speed 40MHz
Connectivity LINbus, SCI
Peripherals LVD, POR, PWM, WDT
The number of I/O 12
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Date RAM Size 256 x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number S9S08SC4
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 720230-S9S08SC4E0MTG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S9S08SC4E0MTG CAD Model

Description

NXP S9S08SC4E0MTG Microcontroller

The NXP S9S08SC4E0MTG microcontroller is a versatile and powerful component designed for a wide range of applications. This 8-bit MCU is part of NXP's S08 family, which is renowned for its high performance, reliability, and efficiency. The S9S08SC4E0MTG is ideally suited for industrial control, automotive, consumer electronics, and IoT devices, where robust operation and low power consumption are critical.

This microcontroller is built on NXP's HCS08 core, which operates at a maximum frequency of 40 MHz. It boasts 4KB of flash memory, providing ample space for application code, and 256 bytes of RAM for data processing. The flash memory is highly reliable and supports in-circuit programming, which simplifies the development process and allows for firmware updates in the field.

The S9S08SC4E0MTG features a rich set of peripherals that enhance its capabilities. These include an 8-channel, 10-bit Analog-to-Digital Converter (ADC) that allows the MCU to interface with analog sensors and transducers. It also has an integrated temperature sensor, which can be used for system monitoring or for applications that require thermal measurements.

For communication purposes, this microcontroller includes a Serial Communications Interface (SCI) that facilitates serial data exchange with other devices, such as sensors, actuators, or other microcontrollers. Additionally, it has an Inter-Integrated Circuit (I2C) bus for multi-master communication, making it suitable for complex data exchanges in a network of devices.

The S9S08SC4E0MTG is designed with power efficiency in mind. It supports multiple power-saving modes, including stop and wait modes, which help to reduce power consumption during idle periods. This makes it an excellent choice for battery-powered or energy-sensitive applications.

Encased in a 16-pin TSSOP package, the S9S08SC4E0MTG microcontroller is compact and can easily fit into space-constrained designs. Its robust design ensures stable operation over a wide temperature range, making it reliable for use in harsh environmental conditions.

Overall, the NXP S9S08SC4E0MTG is a feature-rich microcontroller that offers a balance of performance, power efficiency, and versatility, making it a smart choice for a variety of embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1958 $60.7202
45+ $2.6222 $117.9990
69+ $2.5403 $175.2807
94+ $2.4583 $231.0802
122+ $2.3765 $289.9330
163+ $2.1305 $347.2715
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess