EN
  • EN
  • DE

SPC5603PF1VLL6

Part No SPC5603PF1VLL6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor e200z0h
Data Bus Width 32-Bit
Speed 64MHz
Connectivity CANbus, FlexRay, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
The number of I/O 68
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Date RAM Size 36K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 30x10b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number SPC5603
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 712293-SPC5603PF1VLL6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC5603PF1VLL6 CAD Model

Description

NXP SPC5603PF1VLL6 Microcontroller

The NXP SPC5603PF1VLL6 is a high-performance automotive microcontroller designed to meet the rigorous demands of modern vehicle electronics. This 32-bit MCU is part of the Power Architecture family and is particularly suitable for body control modules, gateway modules, and other in-vehicle network applications requiring sophisticated real-time control and high-speed data processing.

Key Features:

  • Core: The SPC5603PF1VLL6 is built around the Power Architecture e200z0h core, operating at speeds up to 64 MHz, which provides a perfect balance between processing power and energy efficiency.
  • Memory: Equipped with 512 KB of flash memory and 36 KB of RAM, this microcontroller can handle complex software applications and multitasking with ease.
  • Connectivity: It offers a range of communication interfaces including multiple CAN (Controller Area Network) modules, LIN (Local Interconnect Network) interfaces, and a Serial Peripheral Interface (SPI) for versatile connectivity options.
  • Timers and Counters: The device includes an array of timers, including a Real-Time Counter (RTC), Periodic Interrupt Timer (PIT), and a Modular Timer Processor (MTP) to support a wide range of timing and control tasks.
  • Analog to Digital Converters (ADCs): Multiple 12-bit ADCs provide accurate analog signal conversion, enabling precise sensor data processing critical for automotive control systems.
  • Package: The SPC5603PF1VLL6 is available in a 100-pin LQFP package, which is suitable for space-constrained applications while offering enough pins for complex tasks.
  • Temperature Range: With an operational temperature range from -40°C to +125°C, it is designed to withstand the extreme conditions found in automotive environments.

This NXP microcontroller integrates advanced features for security and safety, including a Memory Protection Unit (MPU) and a Cyclic Redundancy Check (CRC) engine to ensure data integrity and secure operation. Its robust design and comprehensive feature set make the SPC5603PF1VLL6 an ideal choice for developers looking to create advanced automotive systems with stringent reliability and performance requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6918 $62.7672
9+ $12.8754 $115.8786
14+ $12.4730 $174.6220
20+ $12.0706 $241.4120
25+ $11.6683 $291.7075
34+ $10.4612 $355.6808
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,452 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess