EN
  • EN
  • DE

S9S08EL32F1MTL

Part No S9S08EL32F1MTL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 28-TSSOP
Manufacturer NXP
Series S08
Package Tube
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 22
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width)
Case / Package 28-TSSOP
Family Name S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893376-S9S08EL32F1MTL
Ultra Librarian 3D Model Ultra Librarian S9S08EL32F1MTL CAD Model

Description

The NXP S9S08EL32F1MTL is a robust and versatile microcontroller designed to cater to a wide array of embedded applications. This high-performance 8-bit MCU is part of NXP's HCS08 family, which is renowned for its integration, efficiency, and ease-of-use.

Key Features

  • Core: The device is built around a high-speed HCS08 core, capable of running up to 40 MHz, which translates to a 25ns instruction cycle time. This ensures swift processing and response times, making it suitable for time-sensitive tasks.
  • Flash Memory: It comes with 32KB of on-chip flash memory, providing ample space for application code and data storage. This flash memory is not only reliable but also supports in-circuit programming and on-the-fly updates.
  • RAM: The microcontroller includes 2KB of RAM, which facilitates efficient data handling and manipulation for complex algorithms and buffering requirements.
  • I/O Pins: There are 40 general-purpose input/output (GPIO) pins available, offering flexibility in interfacing with peripherals and external modules. These pins support various digital functions and can be multiplexed with other onboard features.
  • Analog to Digital Converter (ADC): An integrated 10-bit ADC allows the microcontroller to process analog signals, which is essential for sensor interfacing and analog data acquisition.
  • Communication Interfaces: The S9S08EL32F1MTL is equipped with multiple communication interfaces, including I2C, SPI, and SCI (UART), enabling it to communicate with other microcontrollers, sensors, and peripheral devices.
  • Timers: It features an array of timers, including an 8-channel timer/pulse-width modulator (TPM) module, which is critical for tasks requiring precise timing and PWM control.
  • Operating Voltage: The device operates within a range of 2.7V to 5.5V, making it compatible with both 3.3V and 5V systems.
  • Temperature Range: It is designed to operate in extreme conditions, with an operational temperature range from -40°C to +85°C, ensuring reliability across various environments.
  • Packaging: The microcontroller is available in a 48-pin LQFP package, which is suitable for space-constrained applications while still providing enough pins for complex tasks.

Applications

The NXP S9S08EL32F1MTL is ideal for a range of applications, including industrial control systems, home automation, automotive electronics, and consumer electronics. Its robust feature set allows developers to implement complex control systems, data acquisition systems, and communication hubs with ease.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8760 $50.3880
32+ $3.1803 $101.7696
49+ $3.0809 $150.9641
68+ $2.9816 $202.7488
87+ $2.8822 $250.7514
117+ $2.5840 $302.3280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,072 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess