EN
  • EN
  • DE

TMS320C206PZA80

Part No TMS320C206PZA80
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C20x
Packaging Tube
Type Fixed Point
Interface SSP, UART
Clock Rate 80MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 9kB
Voltage - I/O 5.00V
Voltage - Core 3.30V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 1271008-TMS320C206PZA80
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C206
Introduction Date September 20, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320C206PZA80 CAD Model

Description

The TMS320C206PZA80 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its efficient processing capabilities and suitability for a variety of demanding applications. This DSP is part of TI's TMS320 family, which is widely recognized for its advanced digital signal processing solutions.

With a 80 MHz clock rate, the TMS320C206PZA80 delivers fast and reliable performance for real-time signal processing tasks. It is designed to handle complex algorithms and computations, making it an ideal choice for applications such as audio processing, telecommunications, industrial control systems, and medical instrumentation.

The device features a 16-bit fixed-point architecture that provides a balance between performance and cost, allowing for efficient operation in both power and computational terms. The TMS320C206PZA80 also comes with an integrated on-chip memory, which includes 544 bytes of dual-access RAM and 2KB of single-access RAM, facilitating quick data access and manipulation.

One of the key advantages of the TMS320C206PZA80 is its programmability. It supports a variety of instruction sets and has a flexible and powerful assembly language, which enables developers to optimize their code for speed and efficiency. Additionally, the device is compatible with a range of development tools provided by Texas Instruments, including code generation tools and debugging utilities, to streamline the development process.

The TMS320C206PZA80 also features a host of peripherals that enhance its functionality. These include a serial port for communication with other devices, a timer for precise timing operations, and a direct memory access (DMA) controller for efficient data transfers without CPU intervention.

Overall, the TMS320C206PZA80 from Texas Instruments is a robust and versatile DSP that offers a perfect blend of performance, flexibility, and cost-effectiveness for a wide range of signal processing applications. Its reliable processing capabilities and extensive support infrastructure make it a go-to choice for engineers and developers looking to create sophisticated systems with stringent performance requirements.

You May Also Be Interested in

Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.7538 $55.7538
3+ $45.7467 $137.2401
4+ $44.3171 $177.2684
5+ $42.8876 $214.4380
7+ $41.4580 $290.2060
9+ $37.1692 $334.5228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,029 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess