EN
  • EN
  • DE

TMS320C6474FGUNA

Part No TMS320C6474FGUNA
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED POINT 561FCBGA / DSP 32bit 1GHz 8000MIPS 561-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C647x
Packaging Tube
Type Fixed Point
Interface Ethernet MAC, I2C, McBSP
Clock Rate 1GHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 3.168MB
Voltage - I/O 1.1V, 1.8V
Voltage - Core 1.10V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 561-BFBGA, FCBGA Exposed Pad
Manufacturer Package 561-FCBGA (23x23)
Win Source Part Number 797346-TMS320C6474FGUNA
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6474
Introduction Date October 01, 2008
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6474FGUNA CAD Model

Description

The TMS320C6474FGUNA is a high-performance multicore digital signal processor (DSP) from Texas Instruments (TI), designed to meet the intense processing demands of modern communication infrastructure, imaging, medical, and industrial applications. This powerhouse of a processor integrates three TMS320C64x+ DSP cores, each running at a staggering frequency, which enables parallel processing and maximized throughput for computationally intensive tasks.

Key Features

  • Multi-Core Architecture: Equipped with three C64x+ DSP cores, the TMS320C6474FGUNA allows for simultaneous data processing, making it ideal for applications that require real-time signal processing and high data throughput.
  • High-Speed Connectivity: This DSP boasts a range of high-speed interfaces, including Gigabit Ethernet, PCI Express, and Serial RapidIO, facilitating fast data transfer and communication with other devices in a system.
  • Large On-Chip Memory: With an ample amount of integrated on-chip memory, this processor reduces the need for external memory components, which can help in reducing system latency and improving overall performance.
  • Advanced Power Management: The TMS320C6474FGUNA features sophisticated power management techniques, allowing for reduced power consumption without sacrificing performance, which is crucial for power-sensitive applications.

Applications

The versatility of the TMS320C6474FGUNA makes it suitable for a wide array of applications. It excels in:

  • Telecommunications equipment such as base stations and media gateways
  • Medical imaging systems like MRI and CT scanners
  • Industrial control systems for automation and process control
  • High-definition video and audio processing and encoding

Why Choose TMS320C6474FGUNA?

With its robust multicore architecture, comprehensive set of peripherals, and advanced power efficiency, the TMS320C6474FGUNA from Texas Instruments stands out as a leading solution for developers looking to push the boundaries of DSP performance. Its ability to handle multiple streams of data in parallel and its support for a wide range of communication protocols make it a versatile choice for any high-end DSP application.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess