EN
  • EN
  • DE

S9S08DZ60F2CLF

Part No S9S08DZ60F2CLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 48LQFP / MCU 8-bit S08 CISC 60KB Flash 3.3V/5V Automotive 48-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CAN, I2C, LIN, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 39
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 16x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 793778-S9S08DZ60F2CLF
Popularity Medium
Supply and Demand Status Limited
Family Name S9S08DZ60
Introduction Date June 21, 2012
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian S9S08DZ60F2CLF CAD Model

Description

NXP S9S08DZ60F2CLF Microcontroller

The NXP S9S08DZ60F2CLF microcontroller is part of the robust S08D family of 8-bit MCUs, designed to provide a high-performance and cost-effective solution for a wide range of embedded applications. This versatile microcontroller is built around a high-speed HCS08 central processing unit (CPU), which operates at a maximum frequency of 40 MHz, offering quick processing capabilities and enabling real-time responsiveness in complex control tasks.

With 60KB of on-chip flash memory, the S9S08DZ60F2CLF provides ample space for application code and data storage, ensuring reliable operation through its flash memory's 10,000 write/erase cycles and 15-year data retention. Additionally, it boasts 2KB of RAM, which allows for efficient handling of temporary data and buffer storage during operation.

This microcontroller features a rich set of peripherals that enhance its functionality and ease of integration into various systems. It includes multiple serial communication interfaces such as SCI (Serial Communications Interface) and SPI (Serial Peripheral Interface), enabling it to connect and communicate with other devices and peripherals. The inclusion of an I2C bus interface further extends its communication capabilities, making it suitable for complex embedded systems that require robust data exchange protocols.

The S9S08DZ60F2CLF is equipped with an array of analog and digital peripherals. Its integrated 10-bit analog-to-digital converter (ADC) provides precise analog signal measurement, which is essential for sensor interfacing and real-time data acquisition. The device also supports a range of timers, including an 8-channel timer/pulse-width modulator (TPM) module, which is invaluable for tasks that require precise timing and PWM signal generation.

Built with robustness in mind, the S9S08DZ60F2CLF operates within an extended temperature range of -40°C to +85°C, ensuring stability and reliability in harsh environments. Its 48-pin LQFP (Low-Profile Quad Flat Package) allows for a compact design footprint, making it an excellent choice for space-constrained applications. This microcontroller also features a single power supply voltage of 2.7V to 5.5V, providing flexibility in power management and contributing to the overall efficiency of the system it powers.

Overall, the NXP S9S08DZ60F2CLF microcontroller is a powerful and versatile solution for automotive, industrial, consumer, and a variety of other embedded applications, where reliability, efficiency, and performance are paramount.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.2031 $78.2031
2+ $64.1667 $128.3334
3+ $62.1616 $186.4848
4+ $60.1563 $240.6252
5+ $58.1510 $290.7550
7+ $52.1355 $364.9485
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess