EN
  • EN
  • DE

S9S08DV16F1MLC

Part No S9S08DV16F1MLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32LQFP / S08 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tray
Product Status Obsolete
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number S9S08
Standard Package 1,250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263797-S9S08DV16F1MLC
Ultra Librarian 3D Model Ultra Librarian S9S08DV16F1MLC CAD Model

Description

NXP S9S08DV16F1MLC Microcontroller

The NXP S9S08DV16F1MLC is a high-performance microcontroller designed for a wide range of applications requiring efficient data processing and versatile control capabilities. This powerful 8-bit MCU is part of the HCS08 family, which is well-known for its robustness, reliability, and ease of use. It is an ideal solution for automotive, industrial, and consumer applications where a small form factor and low power consumption are essential without compromising on performance.

At the heart of the S9S08DV16F1MLC lies a HCS08 core that can run at a maximum frequency of 40 MHz, providing a solid foundation for computation-intensive tasks. The MCU comes with 16KB of flash memory, which is ample space for storing application code, and 1KB of RAM for data processing. The flash memory is also highly reliable, with a typical endurance of 100,000 write/erase cycles and data retention of 15 years at 55°C, ensuring the longevity of applications that use this microcontroller.

This microcontroller is equipped with a range of peripherals that enhance its functionality. It includes an 8-channel, 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors, a Serial Communications Interface (SCI) for UART communication, and an I2C bus for multi-master communication. These features make it easy to gather data from sensors and communicate with other devices within a system.

For timing and control applications, the S9S08DV16F1MLC offers a rich set of features including an 8-channel Timer/PWM (Pulse Width Modulation) module, which is invaluable for motor control, lighting control, and other timing-sensitive operations. Additionally, it supports up to 37 GPIO (General Purpose Input/Output) pins, providing flexibility in interfacing with external components and customizing the MCU for specific application needs.

The microcontroller operates within a voltage range of 2.7V to 5.5V, catering to applications that run on standard and low-power voltages. Its temperature range of -40°C to 85°C makes it robust enough for harsh environments. Furthermore, the MCU comes in a compact 48-pin LQFP (Low Profile Quad Flat Package) that is suitable for space-constrained applications.

Overall, the NXP S9S08DV16F1MLC microcontroller is a versatile and efficient solution that delivers the performance and features needed for modern embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess