EN
  • EN
  • DE

SN65MLVD3DRBTG4

Part No SN65MLVD3DRBTG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC M-LVDS RECEIVER SINGLE 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Receiver
Protocol LVDS, Multipoint
Number of Drivers/Receivers 0/1
Receiver Hysteresis 25mV
Data Rate 250Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 1099030-SN65MLVD3DRBTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65MLVD3DRBTG4 CAD Model

Description

The SN65MLVD3DRBTG4 is a versatile and robust differential line driver and receiver from Texas Instruments, designed to meet the demanding requirements of high-speed data transmission systems. This component is a part of the M-LVDS (Multipoint Low-Voltage Differential Signaling) family and is specifically engineered to operate at signaling rates up to 200 Mbps.

Key Features

  • High-Speed Data Transmission: Supports signaling rates up to 200 Mbps, suitable for applications requiring fast data transfer such as backplane interconnects, clock distribution networks, and digital cross-connects.
  • Low-Voltage Operation: Operates at a nominal voltage of 3.3V, reducing power consumption and making it ideal for power-sensitive applications.
  • Robust Signal Integrity: Differential signaling provides immunity to common-mode noise, ensuring reliable data transmission over long cable runs and in electrically noisy environments.
  • Bus-Pin ESD Protection: Features robust electrostatic discharge (ESD) protection for bus pins, enhancing the durability and longevity of the device in harsh conditions.
  • Fail-Safe Receiver: The receiver input has a fail-safe feature that ensures a logic high output if the input is open, shorted, or idle, thereby enhancing data integrity during fault conditions.
  • Thermal Shutdown Protection: Integrated thermal shutdown protection prevents damage to the device under extreme operating conditions.

Applications

The SN65MLVD3DRBTG4 is suitable for a wide range of applications, including but not limited to:

  • Telecommunication infrastructure
  • Networking equipment
  • Industrial control systems
  • Automated test equipment
  • Data storage systems

Package and Quality

This component is offered in a compact and surface-mountable SON (Small Outline No-lead) package, which is ideal for space-constrained applications. It conforms to the stringent quality standards set by Texas Instruments and is RoHS compliant, ensuring both reliability and environmental responsibility.

With its combination of high-speed performance, low-power operation, and robust protection features, the SN65MLVD3DRBTG4 from Texas Instruments stands as an excellent choice for designers looking to implement reliable high-speed data communication in their systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4460 $53.3520
28+ $3.6480 $102.1440
43+ $3.5340 $151.9620
59+ $3.4200 $201.7800
76+ $3.3060 $251.2560
102+ $2.9640 $302.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,406 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess