The NXP S9S08SL16F1MTJ is a highly efficient and robust 8-bit microcontroller designed to cater to a wide range of embedded applications. This powerful MCU is part of the S08 family, which is well-known for its exceptional performance, low power consumption, and versatility. The S9S08SL16F1MTJ is an ideal choice for designers looking to integrate a reliable microcontroller into automotive, industrial, and consumer electronics applications.
Key Features:
- CPU: 8-bit HCS08 Central Processing Unit, providing a perfect balance between processing power and energy efficiency.
- Flash Memory: 16 KB of on-chip in-circuit programmable flash memory with a 10,000 write/erase cycle minimum, ensuring ample space for complex software and easy updates.
- RAM: 1 KB of Random Access Memory, offering sufficient temporary data storage for real-time operations.
- Speed: Up to 40 MHz bus frequency, delivering rapid data processing and responsiveness for time-sensitive tasks.
- Operating Voltage: 2.7V to 5.5V, accommodating a wide range of power supplies and ensuring compatibility with various electronic systems.
- I/O Pins: Multiple general-purpose input/output pins, providing extensive connectivity options for peripherals and external devices.
- Timers: Enhanced timer modules, including an 8-channel, 16-bit timer/pulse-width modulator (TPM) for precise event timing and waveform generation.
- Communication Interfaces: Integrated serial communication interfaces, such as SCI (Serial Communications Interface) and SPI (Serial Peripheral Interface), facilitating seamless data exchange with other devices.
- Analog-to-Digital Converter: A 12-channel, 12-bit ADC, delivering accurate analog signal conversion for sensor interfacing and data acquisition.
- Temperature Range: An industrial-grade operating temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments.
- Packages: Available in a 48-pin LQFP package, optimizing board space without compromising on functionality.
The S9S08SL16F1MTJ is designed with a focus on ease of use and development, supported by the CodeWarrior Development Studio for HCS08 MCUs. This comprehensive development environment includes an integrated debugger, simulator, and programmer to streamline the design process. With its rich set of peripherals and development tools, the S9S08SL16F1MTJ is a versatile and cost-effective solution for a myriad of embedded system applications.