EN
  • EN
  • DE

7-1761614-0

Part No 7-1761614-0
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN DIFF ARRAY PLUG 200POS SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mfr TE Connectivity
Series STEP-Z
Package Tray
Product Status Active
Connector Type Differential Pair Array, Male
Number of Positions 200 Signal (100 Pair)
Pitch 0.051" (1.30mm)
Number of Rows 18
Mounting Type Surface Mount
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Mated Stacking Heights 25mm, 31mm, 35mm
Height Above Board 0.825" (20.95mm)
Base Product Number 1761614
Standard Package 25 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 857077-7-1761614-0
Ultra Librarian 3D Model Ultra Librarian 7-1761614-0 CAD Model

Description

The 857078-7-188275-6 is a Micro-MaTch series connector designed for use in various electronic applications from TE Connectivity.

  • Connector Type: Receptacle
  • Contact Type: Forked
  • Positions: 6
  • Rows: 2
  • Termination: Solder
  • Fastening Type: Push-Pull
  • Contact Material: Phosphor Bronze
  • Voltage Rating: 100VDC
  • Applications: Automotive, General Purpose
  • Packaging: Tape & Reel
  • Standard Package: 900 pcs
  • Insulation Material: Polyamide (PA46), Nylon 4/6, Glass-Filled
  • Mounting Type: Surface Mount
  • Row Spacing: 0.100" (2.54mm)
  • Temperature Range: -40°C to 105°C
  • Product Status: Active

You May Also Be Interested in

CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.0775 $70.0775
3+ $57.4996 $172.4988
4+ $55.7028 $222.8112
5+ $53.9059 $269.5295
6+ $52.1090 $312.6540
8+ $46.7184 $373.7472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 138 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess